EN
  • EN
  • DE

0402WGJ0000TCE

Part No 0402WGJ0000TCE
Manufacturer Royal Ohm
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 0 Ω
RoHS Non-Compliant
Temperature Coefficient 400 ppm/°C
Win Source Part Number 1120327-0402WGJ0000TCE
Categories Custom Parts
Manufacturer Royal Ohm
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 0402WGJ0000TCE CAD Model

Description

The 0402WGJ0000TCE is a chip resistor manufactured by Royal Ohm. Based on the name, it is likely a surface mount resistor with a 0402 case size. The "WGJ0000" portion likely refers to a specific resistance value, tolerance, and temperature coefficient characteristic. These resistors are widely used in electronic circuits for current limiting, voltage division, and pull-up/pull-down configurations.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, laptops, and other consumer devices.
  • Industrial Equipment: Employed in industrial control systems and instrumentation.
  • Automotive Electronics: Found in automotive control units and sensor circuits.
  • Medical Devices: Utilized in medical monitoring and diagnostic equipment.

Features:

  • Surface Mount Device (SMD): Designed for surface mount assembly.
  • 0402 Case Size: Compact size for high-density circuit designs.
  • Thick Film Technology: Provides stable resistance values.
  • Wide Resistance Range: Available in a wide range of resistance values.

Benefits:

  • Small Footprint: Saves board space in compact electronic designs.
  • Accurate Resistance: Provides reliable resistance values for precise circuit operation.
  • Easy Assembly: Suitable for automated assembly processes.
  • Cost-Effective: Generally available at a low cost.

Additional Details:

The 0402 case size measures 0.04 inches by 0.02 inches (1.0 mm x 0.5 mm). The resistance value is determined by the "WGJ0000" code; a datasheet or Royal Ohm's resistor code chart is needed to decode the exact value and tolerance. Standard tolerances are typically 1% or 5%. Power ratings are typically 1/16W. Operating temperature ranges are usually between -55°C and +125°C. Designers should consult the official datasheet from Royal Ohm for precise resistance value, tolerance, temperature coefficient, power rating, and other electrical and environmental specifications. Accurate datasheet information is essential for proper resistor selection and ensuring reliable circuit performance.

You May Also Be Interested in

Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Linear Technology
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
GE Critical Power
Need more? Email Us
Microchip Technology
Lowest to $134.3284

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
83,335+ $0.0006 $50.0010
200,000+ $0.0005 $100.0000
300,000+ $0.0005 $150.0000
400,000+ $0.0005 $200.0000
500,000+ $0.0005 $250.0000
750,000+ $0.0004 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060,300 pieces
MOQ: 83335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess