EN
  • EN
  • DE

CL21B104KCNE

Part No CL21B104KCNE
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052254-CL21B104KCNE
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL21B104KCNE CAD Model

Description

The CL21B104KCNE is a multilayer ceramic capacitor (MLCC) manufactured by Samsung Electro-Mechanics. These capacitors are widely used in various electronic circuits for decoupling, bypassing, filtering, and general energy storage applications. The CL21B series is recognized for its reliability, compact size, and consistent performance characteristics, making it an ideal choice for modern electronic devices.

Applications:

  • Decoupling: Used to decouple power supply lines, reducing noise and ensuring stable voltage levels for ICs.
  • Bypassing: Bypasses high-frequency signals to ground, minimizing interference and improving signal integrity.
  • Filtering: Integral to filter circuits to remove unwanted frequencies and enhance signal quality.
  • Consumer Electronics: Found in a wide array of devices such as TVs, audio equipment, and set-top boxes.
  • Industrial Equipment: Used in industrial control systems, power supplies, and instrumentation.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides a high capacitance value in a small physical size.
  • Compact Size (0805): Allows for high-density board layouts and miniaturization of electronic products.
  • High Capacitance Stability: Maintains stable capacitance over a broad range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses, which improves the efficiency of the circuits in which it is used.
  • RoHS Compliant: Meets current environmental regulations, ensuring the product is lead-free.

Benefits:

  • Effective Noise Suppression: Significantly reduces noise and voltage fluctuations within electronic circuits, boosting overall performance.
  • Stable and Consistent Performance: Provides consistent performance across diverse operating conditions, contributing to the overall reliability of the device.
  • Compact Design: Supports miniaturization trends in electronics, enabling smaller and more portable devices.
  • Reliable Operation: Manufactured to high-quality standards ensuring long-term reliability.
  • Environmentally Friendly: The RoHS compliance ensures it meets environmental standards.

Technical Specifications: The CL21B104KCNE has a capacitance of 0.1µF (100nF). The voltage rating is typically 16V. The temperature characteristic is X7R, which specifies a capacitance variation of ±15% over the temperature range of -55°C to +125°C. The case size is 0805 (2.0mm x 1.25mm). It has low ESR and ESL (Equivalent Series Inductance), which makes it well-suited for use in high-frequency circuits.

In summary, the Samsung CL21B104KCNE is a reliable and efficient multilayer ceramic capacitor. Its compact size, stable performance, and compliance with RoHS standards make it an excellent choice for a wide range of electronic applications. It ensures efficient decoupling, bypassing, and filtering while supporting miniaturization in modern device designs.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,525 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess