EN
  • EN
  • DE

TSM4NB65CPROG

Part No TSM4NB65CPROG
Manufacturer Taiwan Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 650V N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841112-TSM4NB65CPROG
Ultra Librarian 3D Model Ultra Librarian TSM4NB65CPROG CAD Model

Description

The TSM4NB65CPROG is an N-Channel MOSFET manufactured by Taiwan Semiconductor. It is designed for high-voltage, high-current applications, offering a balance of on-resistance and gate charge for efficient and reliable performance. Common applications include power supplies, motor controls, and LED lighting systems where high voltage operation is required.

Applications:

  • Power supplies (SMPS)
  • Motor control
  • LED lighting
  • High-voltage switching
  • AC-DC power adapters

Features:

  • N-Channel enhancement mode
  • High voltage capability (650V)
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • RoHS compliant
  • Halogen-free

Benefits:

  • Efficient operation in high voltage environments
  • Reduced power losses leading to cooler operation
  • Simplified gate drive requirements
  • Improved system reliability and longevity
  • Environmentally friendly due to RoHS and Halogen-free compliance

Additional Details:

The TSM4NB65CPROG is typically packaged in a TO-251 or TO-252 package. Key parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The 'PROG' suffix generally signifies specific manufacturing processes or lead-free compliance. The datasheet contains comprehensive data on thermal resistance, avalanche energy, and body diode characteristics. Consult the official Taiwan Semiconductor datasheet for accurate and complete specifications. This MOSFET is frequently used in resonant converters and other advanced power supply designs. Proper thermal management is crucial for reliable operation at high power levels. The device is designed to withstand repetitive avalanche conditions, adding an extra layer of protection. It is commonly used in applications requiring a 650V MOSFET with low on-resistance. The gate threshold voltage is an important parameter for determining gate drive requirements. The device is often used in applications where energy efficiency is critical.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8254 $61.7778
16+ $7.2407 $115.8512
25+ $7.0143 $175.3575
35+ $6.7891 $237.6185
44+ $6.5627 $288.7588
59+ $5.8836 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess