EN
  • EN
  • DE
  • IT

SDADL2BP-32G

Part No SDADL2BP-32G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836991-SDADL2BP-32G
Ultra Librarian 3D Model Ultra Librarian SDADL2BP-32G CAD Model

Description

The SDADL2BP-32G is a 32GB Industrial Grade microSD card manufactured by SanDisk. It is designed for demanding applications requiring high reliability, durability, and performance in harsh environments. This card is suitable for industrial, automotive, and other embedded systems.

Applications:

  • Industrial Automation
  • Automotive Data Logging
  • Surveillance Systems
  • Embedded Systems
  • IoT Devices

Features:

  • 32GB Capacity: Provides ample storage space for data logging, multimedia, and other application needs.
  • Industrial Grade: Designed to withstand extreme temperatures and harsh environmental conditions.
  • High Reliability: Engineered for long-term data retention and consistent performance.
  • Fast Read/Write Speeds: Enables quick data transfer and efficient operation.
  • Error Correction Code (ECC): Ensures data integrity by detecting and correcting errors.

Benefits:

  • Robust Performance: Operates reliably in extreme temperatures and environments.
  • Data Integrity: ECC ensures data is accurate and protected.
  • Long-Term Reliability: Designed for extended use in demanding applications.
  • High Capacity: Provides sufficient storage for a wide range of data-intensive tasks.
  • Efficient Operation: Fast read/write speeds improve system performance.

Additional Details:

The SanDisk SDADL2BP-32G microSD card is specifically designed to meet the stringent requirements of industrial applications. Its industrial-grade construction allows it to operate reliably in a wide temperature range, making it suitable for use in harsh environments. The card’s high reliability ensures that data is stored securely and consistently, even under demanding conditions.

With its fast read/write speeds, the SDADL2BP-32G facilitates quick data transfer, improving overall system performance. The inclusion of Error Correction Code (ECC) technology guarantees data integrity by automatically detecting and correcting errors, preventing data corruption. This card is an excellent choice for applications requiring robust performance, high capacity, and long-term reliability.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Virtins Technology
USB OSCILLOSCOPE & SIGNAL GEN.
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Tripp Lite
UPS MAINTENANCE BYPASS PANEL FOR
Need more? Email Us
REED Instruments
REPLACEMENT SKID GUIDE
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
Honeywell
INDUS LINE VOLT STAT
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,284 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess