EN
  • EN
  • DE

TND301S-TL-E

Part No TND301S-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog PMIC - Full, Half - Bridge Drivers
Description IC DRIVER DUAL 25V 2/2A 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Full, Half-Bridge Drivers
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
Output Configuration Half Bridge (2)
Applications AC Motors, DC Motors, DC-DC Converters, General Purpose
Interface Logic
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 3 Ohm LS, 4 Ohm HS
Current - Peak Output 2A
Operating Supply Voltage 4.5 V ~ 25 V
Voltage - Load 4.5 V ~ 25 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Win Source Part Number 122510-TND301S-TL-E
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TND301S-TL-E CAD Model

Description

The TND301S-TL-E is a power MOSFET IC manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Manufacturer: SANYO Semiconductor (U.S.A) Corporation
  • Function: Half-bridge driver for AC and DC motors
  • Load Type: Inductive
  • Output Configuration: Half bridge
  • Voltage Load: 4.5V to 25V
  • Operating Supply Voltage: 4.5V to 25V
  • Current Peak Output: 2A
  • Supply and Demand Status: sufficient

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $2.6481
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess