EN
  • EN
  • DE

SKT16/16E

Part No SKT16/16E
Manufacturer Semikron
Description Line Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semikron
Win Source Part Number 1250457-SKT16/16E
Manufacturer Homepage www.semikron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SKT16/16E CAD Model

Description

The SKT16/16E is a thyristor module manufactured by Semikron. It consists of a single thyristor in a standard package. Thyristors are semiconductor devices used for controlling high-power electrical circuits, particularly in AC applications. The SKT16/16E is commonly used in applications such as phase control, motor speed control, and soft starters where a robust and reliable switching component is needed.

Applications

  • Phase control circuits
  • Motor speed control
  • Soft starters
  • Lighting control
  • Temperature control
  • Voltage regulators

Features

  • Electrically isolated baseplate: Provides electrical isolation between the thyristor and the mounting surface.
  • High blocking voltage: Suitable for high voltage applications.
  • High surge current capability: Withstands high current surges without damage.
  • Stud mounting: Provides a secure and reliable mechanical connection.
  • Industry-standard package: Compatible with various mounting and cooling solutions.

Benefits

  • Reliable AC power control: Provides reliable control of AC power in various applications.
  • Simplified mounting: The electrically isolated baseplate simplifies the mounting process.
  • Robust performance: High surge current capability and blocking voltage ensure reliable operation.
  • Cost-effective solution: Offers a cost-effective solution for controlling AC power.
  • Improved system efficiency: Low on-state voltage drop minimizes power losses.

Additional Details

The SKT16/16E typically features a repetitive peak off-state voltage (VDRM) and repetitive peak reverse voltage (VRRM) of 1600V. The average on-state current is around 16A, and the surge current capability is significantly higher, providing protection against transient overcurrent conditions. The module is designed to operate within a temperature range of -40°C to +125°C. Proper heatsinking is crucial to ensure the thyristor operates within its specified temperature limits. Refer to the datasheet for detailed electrical characteristics, thermal specifications, and mounting instructions.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $155.9469 $155.9469
2+ $150.7483 $301.4966
3+ $135.1535 $405.4605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess