EZ1583CM-2.5TR Voltage Regulator
The EZ1583CM-2.5TR is a high-performance linear voltage regulator, ideal for maintaining stable voltage levels. It features a low-dropout voltage, making it suitable for applications where efficiency is critical.
- Applications:
- Consumer electronics
- Telecommunication equipment
- Battery-powered devices
- Features and Benefits:
- Low dropout voltage: Ensures efficiency to maximize power usage.
- High accuracy output voltage: Offers precise voltage control for sensitive electronic components.
- Built-in thermal protection: Protects the device from overheating, extending the component's lifespan.
- Additional Details:
- Output voltage: 2.5V
- Current capacity: Up to 3A