EN
  • EN
  • DE

2SK2197

Part No 2SK2197
Manufacturer Shindengen
Catalog JFETs (Junction Field Effect)
Description VX-2 Series Power MOSFET(500V 20A) / Trans MOSFET N-CH 500V 20A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 17765-2SK2197
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK2197
Introduction Date March 15, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2197 CAD Model

Description

Overview of 2SK2197 N-Channel MOSFET

The 2SK2197 N-Channel MOSFET is designed to meet the demands of robust electronic applications requiring efficient energy conversion and management. This MOSFET stands out with its ability to handle high power levels while maintaining precise control over switching frequencies.

Features and Benefits

  • Superior Switching Efficiency: Reduces energy wastage, thus enhancing overall system performance.
  • High On-State Current Capability: Supports heavy-duty applications with ease.
  • Excellent Shock Resistance: Ensures operational reliability under high vibration conditions.
  • Improved Stability: Provides consistent performance across a wide range of environmental conditions.

Applications and Projects

  • Uninterruptible Power Supplies (UPS): Critical for ensuring consistent power delivery in emergency situations.
  • Solar Inverters: Converts energy from solar panels efficiently, catering to renewable energy setups.
  • Electric Vehicle Systems: Enhances the efficiency and reliability of battery and drive systems.
  • Audio Amplifiers: Delivers clear, high-quality sound output with minimal distortion.

Additional Details

Engineered by experts in semiconductor design, the 2SK2197 ensures reliability through its robust structure and adept energy handling capabilities. This component is crafted from high-quality materials to withstand fluctuating current and voltage levels without failure. With a keen eye on future trends, this MOSFET is pivotal in applications requiring integration with IoT and smart technologies. Its sustainable performance and adaptability make it indispensable for innovative electronic systems, thereby establishing the 2SK2197 as a cornerstone in modern electronics.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Microchip Technology
JFET N-CH 40V TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4530 $58.1200
100+ $1.1920 $119.2000
150+ $1.1550 $173.2500
210+ $1.1180 $234.7800
270+ $1.0799 $291.5730
360+ $0.9690 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess