EN
  • EN
  • DE

S-29L220AIS-TB

Part No S-29L220AIS-TB
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 306449-S-29L220AIS-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-29L220AIS-TB CAD Model

Description

The S-29L220AIS-TB is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. This is crucial for preventing malfunctions in microcontrollers and other sensitive electronic components due to undervoltage conditions.

Applications

  • Microcontroller Reset Circuits
  • Power Supply Monitoring
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics

Features

  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable reset functionality.
  • Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Built-in Hysteresis: Prevents output chattering due to voltage fluctuations near the threshold level.
  • Open-Drain Output: Allows for flexible connection to various logic levels.
  • Small Package: Available in a compact package, making it suitable for space-constrained applications.

Benefits

  • Protects Microcontrollers: Prevents data corruption and system crashes caused by low voltage.
  • Ensures Reliable System Startup: Provides a clean reset signal to guarantee proper system initialization.
  • Extends Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Improves System Stability: Hysteresis feature prevents false triggering and ensures stable operation.
  • Simplifies Circuit Design: Requires minimal external components, reducing board space and cost.

Additional Details

The S-29L220AIS-TB is a voltage detector with a detection voltage of 2.2V. The 'AIS' designation likely refers to specific internal settings related to the hysteresis, temperature compensation, or output drive strength. The 'TB' suffix indicates a specific tape and reel packaging for automated PCB assembly. The operating temperature range for this device typically spans from -40°C to +85°C. The open-drain output necessitates the use of a pull-up resistor for proper signal conditioning. This IC is essential in ensuring the stable and reliable operation of embedded systems, especially those powered by batteries.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
Hitachi, Ltd
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess