EN
  • EN
  • DE

SKY13713-21

Part No SKY13713-21
Manufacturer Skyworks Solutions Inc.
Catalog Hard To Find
Description RX Diversity FEM with Gain (B29, B26, B8, B20, B12/13, B28A and B28B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case QFN24
Manufacturer Skyworks Solutions Inc.
Manufacturer Homepage www.skyworksinc.com
Win Source Part Number 716235-SKY13713-21
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY13713-21 CAD Model

Description

The SKY13713-21 is a Single-Pole, Double-Throw (SPDT) switch designed for diverse wireless applications. Manufactured by Skyworks Solutions Inc., this switch excels in providing reliable signal routing and isolation. It's a crucial component in systems requiring efficient switching between different signal paths.

Applications:

  • Cellular infrastructure: Used in base stations and remote radio heads for signal routing.
  • Wireless LAN (WLAN): Integrated into routers and access points to switch between different antenna configurations.
  • Bluetooth devices: Employed in Bluetooth modules for antenna selection and mode switching.
  • IoT devices: Found in various IoT devices where efficient signal routing is necessary.
  • Handheld radios: For band switching and antenna selection.

Features:

  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High isolation: Prevents unwanted signal leakage between ports, maintaining signal integrity.
  • Fast switching speed: Enables rapid switching between signal paths.
  • Compact size: Allows for integration into small form factor devices.
  • Low DC power consumption: Extends battery life in portable applications.
  • Wide frequency range: Operates effectively across a broad range of frequencies.

Benefits:

  • Improved system performance: By minimizing signal loss and maximizing isolation, the switch enhances overall system performance.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Reduced component count: Integration simplifies board design and reduces the number of components required.
  • Enhanced signal integrity: High isolation prevents signal interference, maintaining signal quality.
  • Flexible design options: Compact size and wide frequency range provide flexibility in system design.

Additional Details:

The SKY13713-21 typically operates within a supply voltage range of 1.8V to 3.3V and features a control voltage compatible with standard CMOS logic levels. Its insertion loss is typically less than 0.5 dB at 2.4 GHz, and its isolation is greater than 25 dB. The switch is available in a compact QFN package, making it suitable for high-density PCB layouts. It is designed to operate over a temperature range of -40°C to +85°C, ensuring reliable performance in various environmental conditions. This SPDT switch offers a cost-effective and high-performance solution for wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess