The SKY77498-11 is a highly integrated front-end module (FEM) designed for quad-band GSM/GPRS/EDGE applications. This FEM integrates a power amplifier (PA), Tx harmonic filters, and an antenna switch, offering a complete RF front-end solution in a compact form factor.
Applications
- 2G/2.5G GSM/GPRS/EDGE cellular handsets
- Mobile phones
- Wireless modems and data cards
Features
- Quad-band GSM/GPRS/EDGE operation (850/900/1800/1900 MHz)
- High-efficiency power amplifier
- Integrated Tx harmonic filters
- Integrated antenna switch
- Compact form factor
- Low voltage control interface
Benefits
- Reduced board space and component count
- Simplified design and manufacturing process
- Improved overall system performance
- Enhanced reliability and robustness
- Optimized power consumption for extended battery life
Additional Details
The SKY77498-11 FEM is engineered to meet the demanding requirements of modern GSM/GPRS/EDGE mobile devices. The high-efficiency power amplifier maximizes battery life and minimizes heat generation. The integrated Tx harmonic filters ensure compliance with global regulatory standards for spurious emissions. The antenna switch facilitates seamless switching between transmit and receive paths. Operating across all four GSM bands (850 MHz, 900 MHz, 1800 MHz, and 1900 MHz) enables worldwide compatibility. Its small size allows for integration into increasingly compact mobile devices. The low-voltage control interface simplifies integration with digital baseband processors and contributes to lower power consumption.