EN
  • EN
  • DE
  • IT

AM29LF400BT-70EF

Part No AM29LF400BT-70EF
Manufacturer Spansion
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 533
Reference case TSOP
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
RoHS State Request Verification
Win Source Part Number 713499-AM29LF400BT-70EF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LF400BT-70EF CAD Model

Description

The AM29LF400BT-70EF is a 4 Mbit, 4 M x 1-bit or 2 M x 16-bit CMOS 3.0 Volt-only, Sector Erase Flash memory. It is manufactured by Spansion and is designed for a wide range of embedded applications requiring non-volatile storage.

Applications:

  • Embedded systems
  • Microcontroller code storage
  • Data logging
  • Firmware storage
  • Networking equipment

Features:

  • 4 Mbit (512 K x 8-bit/256 K x 16-bit): Provides ample storage for embedded code and data.
  • 3.0 Volt-only Read and Write Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Enables flexible memory management by allowing individual sectors to be erased and reprogrammed.
  • Top or Bottom Boot Block Configurations Available: Offers flexibility in system boot-up design.
  • Embedded Erase and Program Algorithms: Simplifies the programming process.
  • Automatic Write Protection: Prevents accidental overwrites during power transitions.
  • Low Power Consumption: Maximizes battery life in portable applications.
  • 70 ns Access Time: Provides fast read operations.

Benefits:

  • Reliable Data Storage: Ensures data integrity even in harsh environments.
  • Fast Read Access: Improves system performance.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Memory Management: Allows for efficient memory usage.
  • Simplified System Design: Reduces development time and cost.

Additional Details:

The AM29LF400BT-70EF operates from a single 3.0V power supply, minimizing external components and simplifying system integration. Its sector erase architecture allows for efficient and flexible memory management, enabling individual sectors to be erased and reprogrammed without affecting other data. The device incorporates embedded erase and program algorithms, simplifying the programming process and reducing system overhead. Its fast access time and low power consumption make it well-suited for a variety of embedded applications, from microcontroller code storage to data logging and firmware storage. Available in various package options to suit different board layouts and space constraints.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess