EN
  • EN
  • DE

2STA1695

Part No 2STA1695
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 140V 10A TO-3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor PNP 20MHz Through Hole TO-3P
Manufacturer STMicroelectronics
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-3P-3, SC-65-3
Case / Package TO-3P
Family Name 2STA
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-7054-5, 2STA1695-ND, 1026-2STA1695
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 855456-2STA1695
Ultra Librarian 3D Model Ultra Librarian 2STA1695 CAD Model

Description

The 2STA1695 is a robust power transistor crafted by the renowned semiconductor manufacturer STMicroelectronics. This high-performance component is designed to meet the demanding requirements of a wide range of electronic applications, offering both reliability and efficiency.

Key Features

  • High Current Capability: The 2STA1695 is capable of handling high current loads, making it suitable for high-power applications.
  • Low Saturation Voltage: This transistor has a low collector-emitter saturation voltage, which minimizes power loss and ensures efficient operation, especially in high-power switch mode applications.
  • Fast Switching Speed: With its fast switching characteristics, the 2STA1695 is ideal for high-frequency circuits, contributing to better performance in applications such as power supplies and converters.
  • Complementary NPN Type: The device is designed to be used in conjunction with an NPN type transistor, offering a complete solution for push-pull, totem pole, and other configurations.

Applications

The versatility of the 2STA1695 allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Linear and switching industrial equipment
  • Audio power amplifiers
  • DC-DC converters
  • Power management solutions

Reliability and Performance

STMicroelectronics ensures that the 2STA1695 meets the highest standards of reliability and performance. The device undergoes rigorous testing and quality control processes to guarantee that it performs to its specifications under various conditions. This commitment to quality makes the 2STA1695 a trusted component in professional and industrial settings.

Technical Specifications

The 2STA1695 offers the following technical specifications:

  • Collector-Emitter Voltage (Vceo): 80V
  • Collector Current (Ic): 10A
  • Power Dissipation (Pd): 80W
  • Transition Frequency (ft): 30MHz
  • Operating and Storage Junction Temperature Range: -55 to 150°C

For detailed information, datasheets, and technical support, customers are encouraged to visit the STMicroelectronics website or contact their support team directly.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4962 $59.4354
41+ $2.8687 $117.6167
63+ $2.7791 $175.0833
86+ $2.6895 $231.2970
112+ $2.5998 $291.1776
149+ $2.3308 $347.2892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess