EN
  • EN
  • DE

77N65M5

Part No 77N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 69A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 650V
Continuous Drain Current at 25°C 69A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 200nC @ 10V
Max Input Capacitance 9800pF @ 100V
Maximum Gate-Source Voltage 25V
Power Dissipation (Max) 400W (Tc)
Maximum Rds On at Id,Vgs 38 mOhm @ 34.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 198297-77N65M5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 77N65M5 CAD Model

Description

STMicroelectronics Product 77N65M5 Overview

The STMicroelectronics 77N65M5 is a state-of-the-art power MOSFET designed for high-efficiency power conversion and switching applications. This advanced semiconductor device is part of ST's MDmesh™ M5 series, which is renowned for its extremely low on-resistance (R<sub>DS(on)) and reduced gate charge (Q<sub>g), leading to superior performance in a wide range of electronic circuits.

Key Features

  • Low Threshold Voltage: The 77N65M5 features a low threshold voltage, ensuring that it can be easily driven by logic-level voltages, making it suitable for a variety of applications including those with low gate drive power availability.
  • High Current Capability: With a continuous drain current rating, this MOSFET can handle significant power, making it ideal for high-power applications.
  • Low R<sub>DS(on): The device's low on-resistance minimizes conduction losses, thereby improving overall energy efficiency and performance.
  • Fast Switching Speed: The fast switching characteristics of the 77N65M5 reduce switching losses and enable operation at higher frequencies, which is beneficial for compact and efficient power supply designs.
  • Robust Body Diode: The MOSFET comes with an integrated body diode that provides fast recovery, reducing noise and improving reliability in applications such as synchronous rectification.

Applications

The 77N65M5 is versatile and can be utilized in a variety of applications. It is particularly well-suited for:

  • Switched Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • High-Performance DC-DC converters
  • Motor Control Systems
  • LED Lighting

Quality and Reliability

STMicroelectronics is committed to providing high-quality products, and the 77N65M5 is no exception. It is manufactured to meet strict industry standards, ensuring reliability and performance for critical applications. The device is also RoHS compliant, reflecting ST's dedication to environmental sustainability.

Whether you're designing power supplies, motor controllers, or any high-efficiency power management system, the STMicroelectronics 77N65M5 MOSFET offers the performance, efficiency, and reliability required to meet your design needs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess