EN
  • EN
  • DE

BD174

Part No BD174
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer STMicroelectronics
Win Source Part Number 234098-BD174
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD174 CAD Model

Description

The BD174, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance NPN power transistor designed for a wide range of applications that require robust and reliable power switching capabilities. This versatile component is an essential building block in modern electronics and is widely used in both industrial and consumer products.

Key Features

  • Voltage and Current Ratings: The BD174 is characterized by its high voltage and current handling capabilities, making it suitable for circuits that require a significant power supply.
  • Power Dissipation: With an impressive power dissipation rating, this transistor can manage a considerable amount of energy without overheating, ensuring stable performance in demanding situations.
  • Robust Construction: Built with STMicroelectronics' commitment to quality, the BD174 boasts a robust design that can withstand the rigors of high-power applications and challenging environmental conditions.
  • High Gain Bandwidth Product: The device features a high gain bandwidth product, which allows it to operate effectively at higher frequencies, making it ideal for amplification and switching applications.

Applications

The BD174's powerful specifications make it a suitable choice for a variety of applications, including:

  • Linear switching applications
  • Power regulators
  • Audio amplifiers
  • Signal processing
  • Motor control circuits
  • Other power management tasks

Reliability and Performance

STMicroelectronics is known for its commitment to reliability and the BD174 is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the high standards expected by the industry. Users can count on the BD174 to deliver consistent performance over its lifespan, even under challenging operating conditions.

Conclusion

Whether you're designing a new power supply, upgrading an audio system, or working on motor control, the BD174 from STMicroelectronics offers the reliability and performance needed to get the job done. Its combination of power handling, efficiency, and durability makes it an excellent choice for engineers and designers looking for a high-quality NPN power transistor.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 300V 0.5A TO92
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3747 $69.4988
9+ $14.2562 $128.3058
13+ $13.8103 $179.5339
18+ $13.3657 $240.5826
23+ $12.9198 $297.1554
30+ $11.5835 $347.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess