EN
  • EN
  • DE

BD242B

Part No BD242B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 3A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity PNP
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 1.2V @ 600mA, 3A
Collector Cut-off Current(Max) 300μA
Typical Gain (hFE) (Min) 25 @ 1A, 4V
Maximum Power Dissipation 2W
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 011287-BD242B
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian BD242B CAD Model

Description

Overview of STMicroelectronics BD242B PNP Transistor

The BD242B is a PNP power transistor developed by STMicroelectronics, a leader in semiconductor solutions. This transistor is designed to suit a wide range of applications, including power linear and switching applications. It is a part of the BD240 series, which is renowned for its high-performance capabilities in various electronic circuits.

Key Features

  • Transistor Type: The BD242B is a PNP (Positive-Negative-Positive) type transistor, which means it is designed to pass electrons from the emitter to collector and is primarily used in negative ground configurations.
  • Voltage Ratings: It has a collector-base voltage (VCBO) of -45V, a collector-emitter voltage (VCEO) of -45V, and an emitter-base voltage (VEBO) of -5V, making it suitable for moderate voltage applications.
  • Current Capacity: This transistor can handle a collector current (IC) of up to -3A, providing a good amount of current for various power applications.
  • Power Dissipation: With a power dissipation of 30W, the BD242B can manage a fair amount of power, which is essential for power amplification tasks.
  • High Current Gain Bandwidth Product: It boasts a transition frequency (fT) of 3MHz, which facilitates a decent gain bandwidth product for amplification purposes.

Applications

The BD242B is versatile and can be used in a variety of electronic circuits. Some of its common applications include:

  • Power linear applications, where it can act as a reliable current source or sink.
  • Switching applications, where it can be used to switch electronic signals in power supplies and converters.
  • Audio amplifiers, due to its ability to handle significant power levels and its high current gain bandwidth product.
  • Driver stages in hi-fi amplifiers and television circuits.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the BD242B is no exception. It is manufactured with the latest technology and rigorous quality control measures, ensuring reliability and performance in demanding conditions.

Overall, the BD242B PNP power transistor offers a blend of versatility, power handling, and efficiency, making it a valuable component for designers and engineers in various electronic fields.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2620 $51.0900
470+ $0.2150 $101.0500
725+ $0.2083 $151.0175
995+ $0.2015 $200.4925
1,285+ $0.1948 $250.3180
1,720+ $0.1747 $300.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess