EN
  • EN
  • DE

BTA06-600TWRG

Part No BTA06-600TWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC SENS GATE 600V 6A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Logic - Sensitive Gate
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 6A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 60A, 63A
Current - Gate Trigger (Igt) (Max) 5mA
Current - Hold (Ih) (Max) 10mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037700-BTA06-600TWRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA06-600TWRG CAD Model

Description

The BTA06-600TWRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current capability of up to 6A. This semiconductor device is a member of the STMicroelectronics triac family, which is renowned for its efficiency, reliability, and versatility in handling power control applications.

Key Features

  • Current Rating: The device can handle currents up to 6A, making it suitable for a variety of applications, including home appliances, office machines, and industrial automation systems.
  • Voltage Capability: With a maximum off-state voltage of 600V, the BTA06-600TWRG can be used in circuits with high peak voltage levels, providing robust performance in challenging conditions.
  • Gate Trigger Voltage: It has a specified gate trigger voltage (Vgt) that ensures reliable triggering of the triac at a defined voltage level, which is essential for precise control over AC power.
  • Surge Current: The device can withstand surge currents, offering a high level of protection against short-term overcurrent conditions.
  • Insulated Package: The BTA06-600TWRG comes in an insulated TO-220AB package, which provides electrical insulation from the heatsink and additional safety for the user.
  • Compliance: It is compliant with RoHS and conforms to UL standards, ensuring that it meets global environmental and safety requirements.

Applications

The BTA06-600TWRG triac is suitable for a wide range of applications, including:

  • Motor control circuits in power tools, washing machines, and vacuum cleaners
  • Lighting control systems for dimmers and automated lighting solutions
  • Heating control in electric heaters, ovens, and thermostats
  • Speed control for small electric fans and other home appliances
  • Power control in industrial automation systems

Conclusion

The BTA06-600TWRG is a robust and versatile triac that offers designers and engineers a reliable solution for controlling AC power. Its combination of high current capability, voltage rating, and compliance with international standards makes it an excellent choice for a wide array of applications where efficient and precise power control is necessary.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 400V 25A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO263
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931
STMicroelectronics
TRIAC INT TRIGGER 500V TO220AB
Lowest to $1.2007
Mitsubishi
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 250A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $22.6623

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8471 $50.8260
145+ $0.6950 $100.7750
225+ $0.6733 $151.4925
310+ $0.6516 $201.9960
400+ $0.6299 $251.9600
535+ $0.5647 $302.1145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess