EN
  • EN
  • DE

BTA08-700BRG

Part No BTA08-700BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 700V 8A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 700V
Current - On State (It (RMS)) (Max) 8A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079707-BTA08-700BRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-700BRG CAD Model

Description

STMicroelectronics BTA08-700BRG - Triac

The BTA08-700BRG is a high-performance triac manufactured by STMicroelectronics, a leader in the semiconductor industry. This triac is designed to control AC loads for a wide range of applications, providing an efficient solution for AC switching and phase control operations in motor control, lighting, heating, and static switching.

Key Features

  • Voltage Capability: The device can handle voltages up to 700V, making it suitable for many mains voltage applications.
  • Current Rating: With a maximum current rating of 8A, the BTA08-700BRG can control a variety of electrical loads.
  • Gate Trigger Current: It has a specified gate trigger current of 50mA, which ensures reliable triggering.
  • High Commutation: The triac is designed for high commutation performance, which allows it to switch off high inductive loads without the need for additional snubber circuits.
  • Insulated Package: The BTA08-700BRG comes in an insulated TO-220AB package that provides electrical isolation from the heatsink, enhancing safety and ease of use.

Applications

The versatility of the BTA08-700BRG allows it to be used in various applications that require efficient AC power control, such as:

  • Home appliances (e.g., washing machines, vacuum cleaners, ovens)
  • Lighting systems (e.g., dimmers, color changers)
  • Motor control (e.g., fans, power tools)
  • Industrial control (e.g., conveyor belts, pumps)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA08-700BRG triac is no exception, as it undergoes rigorous testing and quality control measures to ensure reliability and performance in even the most demanding situations.

Environmental Compliance

This product is compliant with RoHS and other environmental regulations, reflecting STMicroelectronics' dedication to environmental sustainability and reducing the ecological impact of their products.

You May Also Be Interested in

Littelfuse Inc.
Alternistor Triacs (6 A to 40 A)
Need more? Email Us
Rochester Electronics
4 QUADRANT LOGIC LEVEL TRIAC
Lowest to $0.3127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 25A TO220
Lowest to $3.4578
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
STMicroelectronics
AC LINE SWITCH
Need more? Email Us
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 600V 8A TO220AB
Lowest to $0.2632
ON Semiconductor
Sensitive Gate Triacs Series Silicon Bidirectional Thyristors | TRIAC SENS GATE 600V 1A TO92-3
Need more? Email Us
UMW
TRIAC 800V 16A DPAK
Lowest to $0.1109

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8323 $50.9814
44+ $2.3239 $102.2516
67+ $2.2513 $150.8371
92+ $2.1787 $200.4404
119+ $2.1061 $250.6259
159+ $1.8882 $300.2238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess