EN
  • EN
  • DE

BTB08-700BWRG

Part No BTB08-700BWRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC ALTERNISTOR 700V TO220AB / TRIAC ALTERNISTOR 700V TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Alternistor - Snubberless
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 8A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 80A, 84A
Current - Gate Trigger (Igt) (Maximum) 50mA
Current - Hold (Ih) (Maximum) 50mA
Configuration Single
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770562-BTB08-700BWRG
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB08-700BWRG CAD Model

Description

Product Overview: BTB08-700BWRG

The BTB08-700BWRG is a high-performance, TRIAC silicon device manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This TRIAC is part of STMicroelectronics' Snubberless™ series, designed to provide robust and efficient solutions for AC power control applications.

Key Features

  • Voltage Capability: This device can handle voltages up to 700V, making it suitable for a wide range of AC mains applications.
  • Current Rating: With a 8A RMS on-state current, the BTB08-700BWRG can control moderate to high power loads with ease.
  • Snubberless Technology: The TRIAC's Snubberless design allows for less noise and reduced electromagnetic interference (EMI), which is crucial for maintaining performance in sensitive electronic environments.
  • Gate Trigger Current: A low gate trigger current (IGT) ensures that the device can be easily driven by microcontrollers and other low-power gate drive circuits.
  • Thermal Resistance: Its optimized thermal resistance ensures reliable operation even under high power and temperature conditions.
  • Package: The device comes in a robust and compact TO-220AB insulated package that provides excellent heat dissipation and electrical isolation.

Applications

The BTB08-700BWRG is suitable for a variety of applications where efficient AC load control is required. These include:

  • Lighting control systems
  • Motor control circuits
  • Heating and HVAC controls
  • Power tools
  • Domestic and industrial automation systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTB08-700BWRG is built to meet stringent quality standards, ensuring reliable performance and longevity in the field. Its robust design is capable of withstanding the rigors of industrial environments, providing a dependable solution for your power control needs.

You May Also Be Interested in

STMicroelectronics
THYRISTORS (SCR) AND AC SWITCHES
Lowest to $0.6540
STMicroelectronics
TRIAC 800V 8A 10MA TO-220AB
Lowest to $0.7394
Littelfuse Inc.
TRIAC 600V 15A TO263
Lowest to $2.9246
STMicroelectronics
TRIAC ALTERNISTOR 800V TO-220AB
Lowest to $2.0270
ON Semiconductor
Sensitive Gate Triacs Silicon Bidirectional Thyristors
Lowest to $0.4366
STMicroelectronics
TRIAC SENS GATE 400V 0.8A TO92
Lowest to $0.2815
Renesas Electronics America
Silicon Controlled RECTIFIER400V V(DRM)2A I(T)TO-202
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 600V 1A SMBFLAT
Lowest to $0.1692
Vishay
Thyristor SCR Phase Control Thyristor 800V 110A 3-Pin(2+Tab) D2PAK Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9330 $60.6450
155+ $0.7657 $118.6835
235+ $0.7417 $174.2995
325+ $0.7177 $233.2525
420+ $0.6938 $291.3960
560+ $0.6221 $348.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess