EN
  • EN
  • DE

BUL128FP

Part No BUL128FP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 4A TO-220FP / HIGH VOLTAGE FAST-SWITCHING NPN POWER TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete (End Of Life)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 4A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 500mV at 1A, 4A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Min) at Ic, Vce 14 at 2A, 5V
Power - Max 31W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220FP
Part Number Series BUL128
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813113-BUL128FP
Ultra Librarian 3D Model Ultra Librarian BUL128FP CAD Model

Description

STMicroelectronics BUL128FP High Voltage Fast-Switching NPN Power Transistor

The BUL128FP is a robust and high-performance NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to cater to a wide range of applications that require high voltage capability and fast switching performance. It is a suitable choice for electronic ballasts, switch-mode power supplies, motor control circuits, and inverter systems.

Key Features:

  • Voltage and Current Ratings: The BUL128FP can handle high voltages up to 450V, with a collector current rating of 8A, making it an excellent choice for high-voltage power applications.
  • Fast Switching Speed: With a fast switching speed, this transistor is capable of operating at high frequencies, which is essential for efficient power conversion in modern electronic circuits.
  • Low Saturation Voltage: The device exhibits a low collector-emitter saturation voltage, which enhances overall efficiency by reducing power dissipation during operation.
  • High Ruggedness: The BUL128FP is designed to withstand harsh operating conditions, providing reliable performance and a long service life.

Applications:

  • Switch-mode power supplies (SMPS)
  • Lighting applications, including electronic ballasts for fluorescent lighting
  • Motor control circuits
  • Inverter circuits for renewable energy systems
  • High-frequency power converters

Package and Mounting:

The BUL128FP comes in a TO-220FP package, which is a plastic encapsulated package with a fully insulated mounting tab. This feature ensures easy mounting and safe handling, as well as providing good thermal performance for better heat dissipation.

Quality and Reliability:

STMicroelectronics is known for its commitment to quality, and the BUL128FP is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and durability for end-users. With a commitment to sustainability, STMicroelectronics also ensures that its products, including the BUL128FP, comply with international environmental regulations.

For engineers and designers looking for a high-voltage, fast-switching transistor with robust performance, the BUL128FP from STMicroelectronics is an excellent choice that combines efficiency, reliability, and high power-handling capabilities.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess