EN
  • EN
  • DE

EVLALTAIR900-M1

Part No EVLALTAIR900-M1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR ALTAIR900 / ALTAIR04-900 - AC/DC, Primary Side 2, Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Main Purpose AC/DC, Primary Side
Outputs and Type 2, Isolated
Power - Output 7.48 W
Voltage - Output 3.3V, 13V
Current - Output 100mA, 550mA
Voltage - Input 85 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ALTAIR04-900
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341623-EVLALTAIR900-M1
Ultra Librarian 3D Model Ultra Librarian EVLALTAIR900-M1 CAD Model

Description

The EVLALTAIR900-M1 from STMicroelectronics is a state-of-the-art evaluation board designed for high-performance applications requiring low power consumption and advanced connectivity. This cutting-edge product is an ideal choice for developers and engineers looking to explore the capabilities of STMicroelectronics' innovative semiconductor solutions in their projects.

Key Features

  • Sub-GHz Communication: The EVLALTAIR900-M1 operates in the sub-1 GHz band, offering excellent range and penetration for wireless communication in various environments.
  • Energy Efficiency: Built with energy efficiency in mind, this evaluation board is optimized for low-power operation, making it suitable for battery-powered applications.
  • Flexible Development: It comes with a comprehensive set of development tools and software, simplifying the process of prototyping and testing new designs.
  • Robust Connectivity: The board is equipped with robust connectivity options, ensuring reliable data transmission even in challenging conditions.
  • User-Friendly Interface: Featuring an intuitive user interface, the EVLALTAIR900-M1 allows for easy configuration and control of the system's parameters.

Applications

The EVLALTAIR900-M1 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Automation
  • Home Automation
  • Smart Metering
  • Wireless Sensor Networks
  • IoT Devices

Technical Specifications

The technical specifications of the EVLALTAIR900-M1 include:

  • Frequency Range: Sub-1 GHz ISM bands
  • Modulation Techniques: FSK, GFSK, MSK, GMSK, OOK
  • Integrated Microcontroller
  • Multiple Antenna Options
  • Power Supply: Battery or external power options

STMicroelectronics' EVLALTAIR900-M1 evaluation board is an excellent tool for developers seeking to harness the power of sub-GHz wireless communication for their next-generation devices. With its combination of performance, efficiency, and ease of use, it stands as a top choice in the market for evaluation platforms.

You May Also Be Interested in

Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3523EUD / DC1213A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess