EN
  • EN
  • DE

HCF4052

Part No HCF4052
Manufacturer STMicroelectronics
Description ANALOG MULTIPLEXERS-DEMULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1178931-HCF4052
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4052 CAD Model

Description

STMicroelectronics HCF4052 Multiplexer/Demultiplexer IC

The HCF4052 from STMicroelectronics is a versatile analog multiplexer/demultiplexer integrated circuit, part of the CMOS family, designed for the efficient management of analog signals. This dual 4-channel device allows users to select one of four inputs to be routed to a single output channel, or conversely, one input to be distributed to one of four outputs, making it an excellent choice for various multiplexing and demultiplexing applications.

The HCF4052 operates over a wide range of supply voltages, from 3V to 20V, which provides flexibility for different system requirements and ensures compatibility with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide Semiconductor) logic levels. This feature makes the device suitable for interfacing with a broad spectrum of digital circuits.

Designed for bidirectional signal flow, the HCF4052 is capable of handling both analog and digital signals. This allows it to be used in a multitude of applications, including signal routing, data acquisition systems, and analog-to-digital conversion processes. The low "on" resistance and very low "off" leakage current ensure minimal signal distortion and high signal integrity, which is critical for maintaining the quality of the transmitted signals.

The IC also boasts a low quiescent current, which makes it ideal for battery-operated devices where power conservation is a priority. Its high noise immunity and low power dissipation are key features that contribute to the reliable operation of the device in various environmental conditions and demanding applications.

With its robust design and ease of use, the HCF4052 from STMicroelectronics is a practical component for designers and engineers looking to create efficient and flexible signal routing solutions within their electronic systems. Whether for audio signal management, data multiplexing, or control signal routing, the HCF4052 offers a compact and reliable solution for complex electronic circuit designs.

For detailed specifications and application notes, designers are encouraged to consult the datasheet available on the STMicroelectronics website, which provides comprehensive information to ensure proper integration of the HCF4052 into their projects.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess