EN
  • EN
  • DE

L6701TR

Part No L6701TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description 3 Phase Controller for VR10, VR9 and K8 CPUs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Applications Controller, Intel VR9, VR10, K8
Voltage - Input 12V
Number of Outputs 3
Voltage - Output 0.8 V ~ 1.85 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package PowerSSO-36
Win Source Part Number 1194431-L6701TR
Manufacturer Homepage www.st.com
Family Name L6701
Introduction Date March 08, 2005
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6701TR CAD Model

Description

The L6701TR from STMicroelectronics is a sophisticated power management IC designed to cater to the demanding needs of modern electronic systems. This advanced controller is specifically engineered to enhance the performance and reliability of power supply units. With its state-of-the-art features and capabilities, the L6701TR is an ideal choice for a wide range of applications, including servers, data centers, telecommunications, and industrial platforms.

Key Features

  • Multi-Phase Buck Converter: The L6701TR is designed to operate as a multi-phase buck converter, ensuring efficient power conversion and distribution for high-performance CPUs and other power-hungry components.
  • Precision Voltage Regulation: It offers precision voltage regulation, maintaining stable output despite variations in input voltage and load conditions, which is crucial for the sensitive electronics it powers.
  • Advanced Control Loop: The device includes an advanced control loop with adaptive voltage positioning, which optimizes transient response and minimizes output capacitance requirements.
  • Programmable Switching Frequency: Users can program the switching frequency according to their specific application needs, allowing for a flexible and optimized design.
  • Thermal Protection: The L6701TR comes with built-in thermal protection features that safeguard the IC and the system it controls from overheating and potential damage.
  • Overcurrent Protection: Overcurrent protection is integral to the design, ensuring the longevity and stability of both the power controller and the powered device.

Applications

The versatile nature of the L6701TR makes it suitable for a variety of demanding applications. It is commonly used in:

  • High-performance computing systems
  • Telecommunication infrastructure
  • Networking equipment
  • Industrial control systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the L6701TR is no exception. Manufactured with the highest standards, this power controller ensures long-term reliability for mission-critical systems where consistent performance is essential.

With its robust feature set and proven design, the L6701TR power controller stands out as a leading solution for advanced power management requirements.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7937 $62.7795
80+ $1.4726 $117.8080
125+ $1.4264 $178.3000
170+ $1.3802 $234.6340
220+ $1.3340 $293.4800
290+ $1.1966 $347.0140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess