EN
  • EN
  • DE

L6717A

Part No L6717A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Dynamic phase management | IC REG CTRL PVI/SVI 3OUT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Applications Controller, PVI, SVI
Parts Input Voltage (V) 10.8V ~ 13.2V
Number of Outputs 3
Voltage - Output 0.0125V ~ 1.55V
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-VQFN
Supplier Device Package 48-VFQFPN
Family Part Number L6717
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1194440-L6717A
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6717A CAD Model

Description

Product Overview: L6717A - Advanced PWM Controller from STMicroelectronics

The L6717A is a sophisticated, feature-rich PWM (Pulse Width Modulation) controller designed by STMicroelectronics to cater to the demanding requirements of modern power supply units. This advanced controller is engineered to deliver high efficiency and performance for desktop and server power supplies and is also suitable for other multi-phase power applications.

Key Features:

  • Multi-Phase Support: The L6717A is capable of operating in multi-phase configurations, providing scalable power solutions that can be tailored to the needs of the application. This ensures efficient power delivery and better thermal management.
  • Dynamic VID Technology: With its dynamic voltage identification (VID) feature, the L6717A can adjust the output voltage on the fly to match the processor's requirements, ensuring optimal power delivery and energy savings.
  • High-Efficiency Operation: Designed with efficiency in mind, the L6717A incorporates features such as low quiescent current and adaptive voltage positioning, reducing power losses and enhancing overall system efficiency.
  • Dual Edge Synchronization: The controller offers dual-edge synchronization, which minimizes the noise and ripple on the power rails, thus improving the stability and performance of the connected components.
  • Comprehensive Protection: STMicroelectronics has equipped the L6717A with a suite of protection features, including over-voltage, under-voltage, over-current, and thermal protection, safeguarding the power supply and the system it powers.
  • Programmable Parameters: A wide range of parameters can be programmed via an I2C interface, allowing for precise control over the power supply's operation and making it highly customizable to specific application requirements.

Applications:

The L6717A PWM controller is versatile and can be employed in a variety of applications, particularly where efficient and reliable power delivery is crucial. It is an ideal choice for:

  • Desktop and server power supplies
  • DC-DC converters
  • Multi-phase VRMs (Voltage Regulator Modules)
  • High-performance computing applications

With its advanced features and flexible operation, the L6717A from STMicroelectronics stands out as a robust solution for power management challenges in modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess