EN
  • EN
  • DE

L9914A

Part No L9914A
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG AUTO APPL 1OUT 8MULTIWATT  /  series Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr STMicroelectronics
Package Tube
Applications Power Supply, Automotive Applications
Voltage - Input 8V ~ 16V
Number of Outputs 1
Temperature Range - Operating -35°C ~ 150°C
Mounting Type Through Hole
Package / Case Multiwatt-8 (Straight Leads)
Supplier Device Package 8-Multiwatt
Base Product Number L9914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-11746-5,-497-11746-5,L9914A-ND
Standard Package 25
Win Source Part Number 1001772-L9914A
Ultra Librarian 3D Model Ultra Librarian L9914A CAD Model

Description

The L9914A from STMicroelectronics is a highly integrated solution designed for advanced automotive applications. This sophisticated device is part of ST's extensive portfolio of automotive-grade products, offering reliability and performance for the modern vehicle's demanding environments.

Key Features

  • High Integration: The L9914A integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive engineers.
  • Automotive Grade: With robust construction and tested to meet automotive standards, the L9914A ensures reliable operation under a wide range of temperatures and conditions.
  • Efficiency: Designed with efficiency in mind, this product helps to reduce power consumption, which is crucial for electric and hybrid vehicles.
  • Flexibility: The L9914A is versatile and can be used in various automotive applications, from powertrain systems to advanced driver-assistance systems (ADAS).

Applications

The L9914A is suitable for a variety of applications within the automotive sector, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Electric Power Steering Systems
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

The L9914A boasts a range of technical features that make it an ideal choice for automotive systems:

  • Operating Voltage Range: Suitable for typical automotive power systems.
  • Temperature Range: Capable of operating over the full automotive temperature range.
  • Package: Available in a package designed to minimize space and maximize thermal performance.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The L9914A is manufactured in facilities that are certified to the latest automotive quality standards, ensuring that each device meets the stringent requirements of the automotive industry.

For more detailed information, including datasheets, technical documentation, and application notes, please visit the STMicroelectronics website or contact their support team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2399 $67.4394
13+ $9.2226 $119.8938
20+ $8.9343 $178.6860
27+ $8.6461 $233.4447
35+ $8.3580 $292.5300
47+ $7.4933 $352.1851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,208 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess