EN
  • EN
  • DE

L6731D

Part No L6731D
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description Adjustable step-down controller with synchronous rectification dedicated to DDR memory | IC REG CTRLR DDR 1OUT 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Applications Controller, DDR
Parts Input Voltage (V) 1.8V ~ 14V
Voltage - Output Adj down to 0.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-HTSSOP
Family Part Number L6731
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1194450-L6731D
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L6731D CAD Model

Description

STMicroelectronics L6731D Power Management IC

The L6731D from STMicroelectronics is a versatile and high-performance power management integrated circuit (PMIC) designed to cater to a wide range of applications that require efficient power supply solutions. This advanced IC is engineered to provide optimal power control and management to ensure the reliability and efficiency of electronic systems.

Main Features

  • Adjustable Output Voltage: The L6731D offers an adjustable output voltage feature, allowing designers to customize the voltage supplied to the load as per the requirements of their specific application.
  • High Efficiency: With its integrated synchronous rectification and low dropout operation, the L6731D ensures high efficiency, which is critical for reducing power loss and improving overall system performance.
  • Multiple Operating Modes: The IC supports various operating modes, including pulse-width modulation (PWM), pulse-frequency modulation (PFM), and automatic skip mode, providing flexibility in balancing efficiency and power consumption.
  • Protection Features: The device includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the system against potential damage due to abnormal operating conditions.

Applications

The L6731D is suitable for a broad array of applications, particularly where power efficiency and space-saving are critical. It is ideal for use in:

  • Portable and battery-powered devices
  • Embedded systems
  • Networking and telecommunications equipment
  • Computer peripherals

Technical Specifications

The L6731D operates over a wide input voltage range and features a switching frequency that can be programmed or synchronized with an external clock. Its integrated bootstrap diode reduces external component count, further simplifying design and minimizing footprint. The PMIC is available in a compact package, making it suitable for space-constrained applications.

In conclusion, the STMicroelectronics L6731D is a highly integrated and efficient solution for modern power management challenges. Its flexible design, coupled with robust protection features, makes it a reliable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess