EN
  • EN
  • DE

L6751

Part No L6751
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR PWM DGTL DUAL 68VFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, DDR, Intel VR12, AMD SVI
Voltage - Input 10.8 V to 13.2 V
Number of Outputs 2
Output Voltage 0.25 V to 1.52 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 68-QFN (8x8)
Win Source Part Number 73137-L6751
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L6751 CAD Model

Description

STMicroelectronics Product L6751 - Advanced Multi-Phase PWM Controller

The L6751 is a highly sophisticated multi-phase Pulse Width Modulation (PWM) controller designed by STMicroelectronics for precision power delivery. This advanced controller is specifically engineered to meet the rigorous demands of high-performance computing and power-hungry applications. It is an ideal solution for systems that require efficient and reliable voltage regulation, such as servers, workstations, and high-end desktops.

Equipped with a state-of-the-art multi-phase architecture, the L6751 ensures excellent load transient response, minimizing the output voltage deviation in situations with rapid load changes. This is crucial for maintaining system stability and performance. The device's multi-phase operation not only enhances performance but also helps in spreading thermal load across multiple phases, thereby improving overall thermal management and reducing the need for excessive cooling solutions.

The L6751 features a range of programmable functions that allow for extensive flexibility and adaptability. Designers can configure the number of active phases, switching frequency, and over-current protection thresholds to suit the specific needs of their power supply designs. This versatility ensures that the L6751 can be tailored to a wide variety of applications and power requirements.

Another key feature of the L6751 is its support for both current and voltage mode control, providing designers with the option to choose the control method that best fits their system's performance criteria. Additionally, the device includes an integrated high-precision voltage reference, accurate current sensing, and adaptive voltage positioning (AVP), which further refines its ability to provide stable and efficient power delivery.

STMicroelectronics has also incorporated several protection features into the L6751, such as over-voltage, under-voltage, and over-temperature protections, ensuring the safety and longevity of both the controller and the system it powers. With its robust design and comprehensive feature set, the L6751 stands out as a leading solution for advanced power management applications.

For detailed technical specifications, application notes, and further information, designers and engineers are encouraged to consult the official datasheet and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6667 $175.0035
145+ $1.6135 $233.9575
190+ $1.5593 $296.2670
250+ $1.3987 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess