EN
  • EN
  • DE

L6759E

Part No L6759E
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR DUAL PHASE VFQFPN / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Series *
Package Tray
Product Status Active
Base Product Number L6759
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 466642-L6759E
Ultra Librarian 3D Model Ultra Librarian L6759E CAD Model

Description

STMicroelectronics Product L6759E Overview

The L6759E from STMicroelectronics is a high-performance, advanced dual-phase digital power controller that is designed to meet the rigorous demands of modern power supply applications. This intelligent device integrates a host of features that enable efficient and reliable control of DC-DC power converters, making it an ideal choice for a variety of applications including computing, servers, telecommunications, and industrial systems.

Key Features

  • Dual-Phase Operation: The L6759E operates in a dual-phase mode, providing better load response and system stability. This feature also helps in spreading thermal load and reducing stress on individual components.
  • Advanced Digital Control: With its digital control scheme, the L6759E offers precise voltage regulation and programmability. This allows for adaptive control to meet the changing demands of the load.
  • Energy Efficient: The product is designed with energy efficiency in mind, featuring low quiescent current and a variety of power-saving modes to reduce power consumption under light load conditions.
  • Robust Protection Features: The L6759E includes over-voltage, under-voltage, over-current, and over-temperature protection, ensuring the safety and longevity of the power supply and the system it supports.
  • Flexible Switching Frequency: It supports a wide range of switching frequencies, allowing designers to optimize their applications for efficiency or component size.

Applications

The versatility of the L6759E makes it suitable for a wide array of power supply designs. Its robust feature set ensures that whether it's used in high-performance computing systems, networking and telecommunications equipment, or industrial platforms, the L6759E can help achieve high efficiency and reliability.

Technical Specifications

The L6759E operates with an input voltage range that caters to industry standards, and its dual-phase operation helps to reduce output voltage ripple. The controller's digital architecture allows for precise tuning of power supply parameters to achieve optimal performance. Additionally, the L6759E is offered in a compact package, making it a space-saving solution for densely packed circuit boards.

For more detailed technical information, datasheets, and support tools, visit the STMicroelectronics website or contact their support team for assistance in integrating the L6759E into your power management solutions.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess