The L78L24ABZ-TR is a fixed output voltage regulator from STMicroelectronics, designed to offer a high level of stability and reliability for electronic circuits. This linear voltage regulator provides a steady 24V DC output, making it an ideal choice for a wide range of applications that require a consistent voltage level, including consumer electronics, computer systems, and industrial equipment.
Key Features
- Output Voltage: Fixed at 24V, which is suitable for circuits that require a stable supply voltage.
- Output Current: Capable of delivering up to 100mA, making it versatile for low power applications.
- Thermal Overload Protection: Ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
- Short Circuit Protection: Offers protection against short circuits, which can prevent damage to the regulator and the connected circuitry.
- Low Dropout Voltage: Allows the regulator to maintain output voltage even when the input-to-output differential is low.
- TO-92 Package: The compact TO-92 package is widely used and suitable for through-hole mounting, which is convenient for prototyping and production.
Applications
The L78L24ABZ-TR is versatile and can be used in various electronic circuits. It is particularly well-suited for applications such as:
- Power supplies for analog and digital circuits
- Consumer electronics like audio and video equipment
- Microcontroller systems
- Instrumentation and measurement devices
- Automotive electronics
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the L78L24ABZ-TR is no exception. This voltage regulator is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently over a wide range of operating conditions. With features like thermal overload protection and short circuit protection, users can trust this component to deliver stable power to their sensitive electronic circuits.