EN
  • EN
  • DE

L9474N

Part No L9474N
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Power Supply, Automotive Applications
Voltage - Input 8V ~ 16V
Number of Outputs 1
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case Multiwatt-8 (Straight Leads)
Supplier Device Package 8-Multiwatt
Base Product Number L9474
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746677-L9474N
Ultra Librarian 3D Model Ultra Librarian L9474N CAD Model

Description

The L9474N is a cutting-edge automotive-grade product from STMicroelectronics, designed to deliver high performance and reliability for demanding applications. As a member of STMicroelectronics' extensive lineup of automotive solutions, the L9474N is engineered to meet the rigorous standards of the automotive industry, ensuring both durability and efficiency.

Key Features

  • High Integration: The L9474N integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for automotive system developers.
  • Robust Performance: Built to withstand harsh automotive environments, the L9474N maintains stable operation under extreme temperatures and conditions, ensuring consistent performance.
  • Power Efficiency: With an emphasis on power conservation, this product offers energy-efficient operation, which is crucial for battery-powered systems and contributes to the overall efficiency of the vehicle.
  • Advanced Diagnostics: The L9474N includes sophisticated diagnostic features that enable real-time monitoring and fault detection, facilitating preventive maintenance and reducing downtime.

Applications

The versatile nature of the L9474N makes it suitable for a wide range of automotive applications, including:

  • Engine control units (ECUs)
  • Transmission control modules
  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Infotainment systems

Quality and Reliability

STMicroelectronics is committed to delivering products that adhere to the highest quality standards. The L9474N is manufactured with this commitment in mind, ensuring that it not only meets but exceeds the stringent requirements of the automotive industry. With a focus on long-term reliability, the L9474N is a product that automotive manufacturers can trust to perform consistently over the life of the vehicle.

Support and Resources

STMicroelectronics provides comprehensive support and a wealth of resources for the L9474N. Designers and engineers can access technical documentation, development tools, and application notes to facilitate the integration of the L9474N into their projects. Additionally, STMicroelectronics' customer support team is available to assist with any questions or challenges that may arise during the design, development, or deployment stages.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0525 $51.8925
40+ $2.5046 $100.1840
62+ $2.4264 $150.4368
86+ $2.3481 $201.9366
111+ $2.2698 $251.9478
148+ $2.0350 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 817 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess