The LD1085-1.8 from STMicroelectronics is a robust low drop voltage regulator capable of delivering up to 3A of output current. Designed to provide a stable 1.8V output voltage, this regulator is ideal for a wide range of applications, ensuring a consistent performance even under varying load conditions and input voltage fluctuations.
Key Features
- Output Voltage: Fixed at 1.8V, the LD1085-1.8 provides a precise voltage supply for sensitive electronic components.
- High Current Capability: With a maximum output current of 3A, it is suitable for high-power applications.
- Low Dropout Voltage: The low dropout performance ensures efficiency by minimizing the difference between the input and output voltage.
- Stability: The device remains stable with low ESR capacitors, offering a wide range of compatible options for output capacitance.
- Protection Features: Includes overcurrent and thermal protection, safeguarding the device and downstream components from potential damage.
Applications
The LD1085-1.8 is versatile and can be used in various electronic devices and systems, including:
- High-efficiency linear power supplies
- Battery-powered equipment
- Computer systems
- Low-voltage logic interfaces
- Peripheral systems
Quality and Reliability
STMicroelectronics is known for its commitment to quality, and the LD1085-1.8 is no exception. This voltage regulator is designed to meet the rigorous standards of the industry, ensuring long-term reliability for critical applications. It is a testament to STMicroelectronics' dedication to providing components that system designers can trust to perform consistently and efficiently.
Conclusion
The LD1085-1.8 voltage regulator is a high-quality component from STMicroelectronics, designed for situations that demand stable power supply with high current capability. Its robust protection features and compatibility with various capacitors make it an excellent choice for designers looking to create reliable and efficient systems.