STMicroelectronics LDL1117S50R Low Dropout Regulator
The LDL1117S50R is a robust low dropout (LDO) voltage regulator from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to deliver a consistent 5V output with a maximum output current of 800mA, making it an excellent choice for a wide range of applications, including consumer electronics, automotive systems, and industrial controls.
Key Features
- Output Voltage: Precisely regulated 5V output, which is ideal for powering 5V logic and microcontroller-based systems.
- High Output Current: Capable of delivering up to 800mA, suitable for moderate to high-power applications.
- Low Dropout Voltage: The LDL1117S50R operates with a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Thermal Protection: Includes built-in thermal shutdown protection that safeguards the device against overheating and potential damage.
- Current Limiting: Features current limiting functionality to protect against short-circuit and overload conditions.
- Wide Operating Temperature Range: Designed to operate over an industrial temperature range, making it suitable for harsh environments.
- Package: Available in a compact SOT-223 package, which is conducive to space-constrained applications.
Applications
The LDL1117S50R is versatile and can be used in various applications that require a stable and reliable power supply. Its primary applications include:
- Portable devices and battery-powered equipment
- Microcontroller power supplies
- Consumer electronics such as audio/video systems
- Automotive electronics, including infotainment and telematics
- Industrial control systems and automation
Conclusion
Overall, the LDL1117S50R from STMicroelectronics is a high-performance LDO voltage regulator that offers a reliable power solution for a multitude of electronic devices. Its low dropout performance, combined with thermal and current protection features, ensures stable operation and longevity of the end application. With its compact form factor and robust capabilities, the LDL1117S50R is an excellent choice for designers looking for a dependable voltage regulation solution.