The LNBH23L from STMicroelectronics is a cutting-edge solution designed for driving the Local Oscillator in satellite set-top box applications and low-noise block downconverters (LNBs). This advanced monolithic voltage regulator and interface IC is tailored to provide a highly integrated solution for satellite receiver systems, ensuring reliable performance and ease of use.
Key Features
- High Efficiency: The LNBH23L is built with efficiency in mind, featuring a low-power consumption design that maximizes the performance of satellite systems while minimizing energy usage.
- DiSEqC 2.X Compliant: Fully compliant with the DiSEqC 2.X protocol, the LNBH23L allows for bi-directional communication between the satellite receiver and dish, enabling advanced control and switching capabilities.
- Integrated Protection: With built-in over-temperature, over-current, and under-voltage lockout protection, the LNBH23L ensures the longevity and safety of the satellite system.
- Adjustable Output Current: The device provides a programmable current limit for the output, allowing for customization according to system requirements.
- Flexible Tone Generation: The LNBH23L can generate a 22 kHz tone for remote control of the LNB, ensuring compatibility with a wide range of satellite dishes and configurations.
Applications
The LNBH23L is ideally suited for a variety of satellite communication applications, including:
- Digital Video Broadcasting (DVB) systems
- Satellite set-top boxes
- Direct Broadcast Satellite (DBS) applications
- LNBs for satellite reception
Technical Specifications
STMicroelectronics has designed the LNBH23L with the following technical specifications to meet the rigorous demands of modern satellite communication:
- Input Voltage Range: 8V to 15V
- Output Voltage: 13 / 18V regulated for vertical / horizontal polarization switching
- Tone Oscillator for 22 kHz DiSEqC signaling
- Low Power Dissipation
- Available in a QFN16 (4x4 mm) package
By integrating these features, the LNBH23L stands out as a robust and versatile component for satellite communication systems, delivering the quality and reliability expected from STMicroelectronics.