EN
  • EN
  • DE

LNBP13SP-TR

Part No LNBP13SP-TR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LNB SUPPLY & CNTRL 10-PWRSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15 V to 25 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 10-PowerSO
Win Source Part Number 071702-LNBP13SP-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP13SP-TR CAD Model

Description

The LNBP13SP-TR, manufactured by STMicroelectronics, is a state-of-the-art monolithic linear and switching voltage regulator specifically designed to provide a variety of functions in satellite set-top box applications. It is part of STMicroelectronics' LNB (Low Noise Block) power management integrated circuits, which are known for their reliability and performance in satellite receiver systems.

Key Features

  • Versatile Power Management: The LNBP13SP-TR offers a fixed 13V output voltage, which is crucial for single polarity Low Noise Block converters in satellite dishes.
  • High Efficiency: It integrates a step-up (boost) and step-down (buck) converter, ensuring high-efficiency power conversion, which minimizes heat generation and improves overall system reliability.
  • Smart Protection: The device comes with over-temperature protection, over-current protection, and under-voltage lockout, safeguarding the system from electrical anomalies.
  • I²C Compatible Interface: An I²C-compatible serial interface is included, allowing for communication and control within the system, providing flexibility and ease of use.
  • Minimal External Components: This regulator is designed to operate with a minimal number of external components, reducing the overall bill of materials for the end product.

Applications

The LNBP13SP-TR is ideal for use in various satellite receiver systems, such as:

  • Satellite set-top boxes
  • Digital Video Broadcasting (DVB) systems
  • Direct Broadcast Satellite (DBS) applications
  • Single polarity LNB supplies

Product Specifications

Parameter Value Output Voltage 13V Package PowerSSO-24 Operating Temperature Range -40°C to +85°C Communication Interface I²C-compatible

The LNBP13SP-TR is available in a thermally enhanced PowerSSO-24 package, ensuring optimal thermal performance and a compact footprint for space-constrained applications. With its robust design and comprehensive feature set, the LNBP13SP-TR from STMicroelectronics is a leading choice for designers looking to enhance the power management capabilities of their satellite communication systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7036 $59.4792
53+ $2.2184 $117.5752
81+ $2.1491 $174.0771
112+ $2.0798 $232.9376
144+ $2.0104 $289.4976
193+ $1.8025 $347.8825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess