EN
  • EN
  • DE

M28F256-20C1

Part No M28F256-20C1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073555-M28F256-20C1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28F256-20C1 CAD Model

Description

STMicroelectronics M28F256-20C1 Flash Memory

The M28F256-20C1 is a high-speed 256 Kbit Flash memory module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This product is part of STMicroelectronics' M28 series of parallel Flash memories, which are designed to provide flexible and efficient data storage for a wide variety of applications.

Key Features

  • Memory Size: 256 Kbits (32K x 8 bits) providing ample space for firmware storage, boot code, or data logging applications.
  • Access Time: 200 ns, enabling quick read operations which is crucial for time-sensitive tasks.
  • Programming Time: 10 µs per byte typical, allowing for efficient updates and changes to the stored data.
  • Operating Voltage Range: 4.5V to 5.5V, making it compatible with a wide range of industrial and consumer electronics that require a 5V power supply.
  • Temperature Range: The device operates reliably across a temperature range of -40°C to +85°C, suitable for demanding environments.
  • Endurance: Offers a minimum of 10,000 write/erase cycles, ensuring longevity and reliability of the memory content over time.
  • Data Retention: Guarantees data retention for a minimum of 20 years, providing long-term data storage without the need for power.

Package and Interface

The M28F256-20C1 is packaged in a convenient PLCC (Plastic Leaded Chip Carrier) form factor, which is ideal for surface mount technology and provides robust physical protection. It features a parallel interface for integration with microcontrollers, microprocessors, and other digital systems, offering straightforward connectivity and ease of use.

Applications

This versatile memory chip is suitable for a broad range of applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Consumer electronics

The M28F256-20C1 from STMicroelectronics represents a reliable and cost-effective solution for designers and engineers looking to incorporate non-volatile memory into their projects. With its combination of speed, durability, and data integrity, it stands as a solid choice for any application requiring stable and persistent memory storage.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nichia Corporation
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess