EN
  • EN
  • DE

M74HC373RM13TR

Part No M74HC373RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D-TYPE 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 12ns
Current - Output High, Low 7.8mA, 7.8mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SOP
Win Source Part Number 020968-M74HC373RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC373RM13TR CAD Model

Description

Overview of STMicroelectronics M74HC373RM13TR

The M74HC373RM13TR is a high-speed CMOS octal D-type latch manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed for use in a wide range of applications where the storage of 8 bits of data is required. It is particularly well-suited for use in systems that require the capture and retention of data in a stable, latch-type configuration.

Key Features

  • High-Speed Operation: The M74HC373RM13TR is capable of operating at high speeds, making it suitable for high-performance systems that require quick data capture and retention.
  • Low Power Consumption: As part of the high-speed CMOS family, this device offers a balance between speed and power efficiency, resulting in lower power consumption compared to traditional latches.
  • Octal D-Type Latch: With 8 D-type latches, this IC can store 8 bits of data, with each latch controlled by a common latch enable (LE) input.
  • Tri-State Outputs: The outputs of the M74HC373RM13TR can be put in a high-impedance state, allowing for the outputs to be disconnected from the circuit, which is useful in bus-oriented applications.
  • Wide Operating Voltage Range: It is designed to operate with a supply voltage range from 2V to 6V, accommodating various logic level requirements.
  • Pin and Function Compatibility: The device is pin-to-pin compatible with standard LS logic counterparts, allowing for easy integration into existing designs without significant redesign.

Applications

The versatility of the M74HC373RM13TR makes it suitable for various applications, including:

  • Memory storage and retrieval systems
  • Data buses and data buffering
  • Microprocessor or microcontroller interface
  • Communication systems
  • Industrial control systems

Packaging and Quality

The M74HC373RM13TR is available in a surface-mount package, specifically in a TSSOP20 configuration, which is ideal for space-constrained applications. It is also provided in tape and reel packaging (suffix TR), facilitating automated assembly processes. STMicroelectronics ensures high-quality standards for their products, and the M74HC373RM13TR is no exception, undergoing rigorous testing and quality control measures.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $32.8602
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3778 $59.4450
60+ $1.9510 $117.0600
92+ $1.8902 $173.8984
127+ $1.8292 $232.3084
164+ $1.7682 $289.9848
219+ $1.5853 $347.1807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,600 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess