EN
  • EN
  • DE

P100NF04

Part No P100NF04
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 120A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 150nC @ 10V
Max Input Capacitance 5100pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 300W (Tc)
Maximum Rds On at Id,Vgs 4.6 mOhm @ 50A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 060951-P100NF04
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P100NF04 CAD Model

Description

STMicroelectronics P100NF04 Overview

The P100NF04 is a robust N-channel Power MOSFET from the industry-leading semiconductor manufacturer STMicroelectronics. This high-performance transistor is designed to handle significant power levels and is commonly utilized in a wide array of applications such as power supplies, motor controls, and high-efficiency switching applications.

Key Features

  • Low On-Resistance: The P100NF04 boasts an exceptionally low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
  • High Current Capability: With the ability to handle continuous drain currents, the P100NF04 is suitable for applications requiring high current flow.
  • 100V Drain-to-Source Voltage: This MOSFET can withstand high voltages up to 100V between the drain and source terminals, providing a wide safety margin for various electronic designs.
  • Fast Switching Speed: The device is optimized for fast switching, reducing transition losses and improving performance in high-frequency applications.
  • Enhanced Thermal Performance: The P100NF04 is encapsulated in a package designed to maximize heat dissipation, ensuring reliability even under high power operation.

Applications

The versatility of the P100NF04 makes it suitable for numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor control systems
  • Automotive and industrial applications
  • Power management solutions

Reliability and Performance

STMicroelectronics is renowned for its commitment to quality and reliability, and the P100NF04 is no exception. This MOSFET is built using advanced processing techniques to ensure high voltage capability, low on-resistance, and reliability over its operational lifespan. It is also characterized by a threshold voltage optimized for logic-level drive, making it compatible with a wide range of control circuits.

Whether you are designing a sophisticated industrial system or a compact consumer electronic device, the P100NF04 offers the performance, efficiency, and reliability required to meet the demands of your power switching applications.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.7745 $86.3235
5+ $23.6105 $118.0525
8+ $22.8725 $182.9800
11+ $22.1344 $243.4784
14+ $21.3964 $299.5496
19+ $19.1834 $364.4846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess