EN
  • EN
  • DE

P10NK70ZFP

Part No P10NK70ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 700V 8.6A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 700V
Continuous Drain Current at 25°C 8.6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 90nC @ 10V
Max Input Capacitance 2000pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 850 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038142-P10NK70ZFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P10NK70ZFP CAD Model

Description

The P10NK70ZFP is a robust and efficient N-Channel MOSFET transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This MOSFET is part of STMicroelectronics' STP10NK70ZFP series and is widely used in power switching applications due to its high-speed switching performance and reliability.

Key Features

  • Voltage and Current Ratings: The P10NK70ZFP is capable of handling high voltages up to 700V, with a drain-source on-state resistance of 0.85 ohms, making it suitable for various high-voltage applications. Its continuous drain current is rated at 10A, ensuring it can handle significant power loads.
  • High-Speed Switching: With a fast switching speed, this MOSFET is ideal for high-frequency applications, including switch-mode power supplies and DC-AC converters.
  • Low Gate Charge: The device features a low gate charge, which minimizes the power required to switch the device on and off, thereby improving the overall efficiency of the application.
  • 100% Avalanche Tested: The P10NK70ZFP undergoes rigorous testing to ensure it can withstand high-energy pulses in the avalanche and commutation modes, which is crucial for applications that may experience unexpected voltage spikes.

Applications

The P10NK70ZFP is versatile and can be used in a wide range of electronic circuits and systems, including:

  • Power supply units
  • High-efficiency DC/DC converters
  • Motor control circuits
  • LED lighting solutions
  • Inverters for renewable energy sources

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The P10NK70ZFP is no exception, with its robust design and construction ensuring long-term performance and stability under a wide range of environmental conditions. This MOSFET is RoHS compliant and is designed to meet the needs of environmentally conscious applications and regulations.

Conclusion

For designers and engineers seeking a high-performance N-Channel MOSFET, the P10NK70ZFP from STMicroelectronics offers an excellent combination of voltage capability, efficiency, and reliability. Its features make it an ideal choice for advanced power management applications that require both energy efficiency and high power density.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Sanken
N-Channel MOS FET
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1758 $58.7900
120+ $0.9644 $115.7280
190+ $0.9344 $177.5360
260+ $0.9044 $235.1440
335+ $0.8743 $292.8905
445+ $0.7842 $348.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess