EN
  • EN
  • DE

P11NK50ZFP

Part No P11NK50ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 10A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 68nC @ 10V
Max Input Capacitance 1390pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 520 mOhm @ 4.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 060956-P11NK50ZFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P11NK50ZFP CAD Model

Description

The P11NK50ZFP is a Power MOSFET manufactured by STMicroelectronics. It's designed for high-voltage, high-speed switching applications, and is particularly well-suited for use in power supplies, motor control, and lighting applications.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic equipment.
  • Uninterruptible Power Supplies (UPS): Provides power during outages in UPS systems.
  • Motor Control: Controls the speed and torque of motors in various industrial and consumer applications.
  • Lighting Ballasts: Drives and controls fluorescent and LED lighting systems.
  • Power Factor Correction (PFC): Improves the power factor in electronic systems, increasing efficiency.

Features:

  • High Voltage Capability: Typically rated for 500V, allowing it to be used in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Reduces switching losses, further enhancing efficiency.
  • Avalanche Ruggedness: Withstands voltage spikes and transients, improving reliability.
  • Integrated Gate Resistor: Simplifies gate drive design.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation, leading to lower operating costs.
  • Improved Reliability: Withstands voltage spikes and transients, improving overall system reliability.
  • Simplified Design: Integrated gate resistor simplifies gate drive design, reducing component count and cost.
  • Reduced System Size: High efficiency allows for smaller heat sinks, reducing overall system size.
  • Meets Regulatory Requirements: RoHS compliant.

The P11NK50ZFP typically comes in a TO-220FP (Fully Isolated Package) package. This package provides excellent thermal performance and electrical isolation, further enhancing reliability and safety. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The fast switching speed and low on-resistance make it an excellent choice for high-frequency power conversion applications. It contributes to energy savings, system miniaturization, and overall performance enhancement in various power electronics systems. Always consult the official datasheet for specific electrical characteristics, thermal ratings, and application guidelines to ensure optimal performance and reliability in your design.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess