EN
  • EN
  • DE

P20NM50FP

Part No P20NM50FP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 550V 20A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 550V
Continuous Drain Current at 25°C 20A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 56nC @ 10V
Max Input Capacitance 1480pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 250 mOhm @ 10A, 10V
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 060975-P20NM50FP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P20NM50FP CAD Model

Description

The P20NM50FP is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, one of the global leaders in semiconductor solutions. This device is particularly suited for high-performance power conversion applications, thanks to its outstanding on-state resistance (R<sub>DS(on)) and high switching speed.

Key Features

  • High Current Capability: The P20NM50FP can handle continuous drain currents up to 20A, making it an excellent choice for demanding power applications.
  • Low On-Resistance: With an R<sub>DS(on) value as low as 0.165Ω, it ensures high efficiency and minimal voltage drops across the device, which is crucial for power-saving purposes.
  • High Voltage Tolerance: It is capable of withstanding drain-source voltages up to 500V, offering a wide safety margin for various applications.
  • Fast Switching Speed: The device's fast intrinsic diode and optimized gate charge result in quick switching performance, which is essential for reducing switching losses in power converters.
  • Improved Ruggedness: Enhanced ruggedness is provided by 100% avalanche testing, ensuring reliability even under harsh conditions.

Applications

The P20NM50FP is ideal for a variety of power applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor control
  • Power management solutions
  • LED lighting

Package and Quality

The P20NM50FP is housed in a TO-220FP package, which is known for its good thermal performance and ease of mounting on printed circuit boards. STMicroelectronics' commitment to quality is reflected in the product's compliance with international standards and rigorous testing protocols.

Conclusion

Overall, the P20NM50FP from STMicroelectronics represents a reliable and efficient solution for designers looking to enhance power density and efficiency in their applications. Its combination of high current capability, low on-resistance, high voltage tolerance, and fast switching speed make it a versatile component suitable for a wide range of power electronics systems.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess