EN
  • EN
  • DE

PD54008TR-E

Part No PD54008TR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description TRANS RF PWR N-CH POWERSO-10RF / RF Mosfet 7.5 V 150 mA 500MHz 11.5dB 8W PowerSO-10RF (Formed Lead)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tape & Reel
Technology LDMOS
Frequency 500MHz
Gain 11.5dB
Voltage - Test 7.5 V
Current Rating (Amps) 5A
Current - Test 150 mA
Power - Output 8W
Voltage - Rated 25 V
Package / Case PowerSO-10RF Exposed Bottom Pad (2 Formed Leads)
Supplier Device Package PowerSO-10RF (Formed Lead)
Base Product Number PD54008
Standard Package 600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1349269-PD54008TR-E
Ultra Librarian 3D Model Ultra Librarian PD54008TR-E CAD Model

Description

The PD54008TR-E is a state-of-the-art LDMOS transistor from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This high-performance RF power transistor is specifically designed to meet the demands of high-efficiency applications in the RF energy market. With its robust design and advanced features, the PD54008TR-E is an ideal choice for a wide range of applications including, but not limited to, RF heating, plasma generation, laser excitation, and medical applications such as MRI and RF ablation.

Key Features

  • High Efficiency: The PD54008TR-E boasts excellent thermal performance and high efficiency, which is critical for reducing power losses and improving overall system reliability.
  • Wide Frequency Range: This transistor operates effectively over a broad frequency range, making it versatile for various RF applications.
  • Enhanced Ruggedness: The device is engineered for enhanced ruggedness, ensuring it can withstand harsh operating conditions and deliver consistent performance.
  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, the PD54008TR-E is safeguarded against unexpected voltage spikes, enhancing its durability and longevity.

Applications

The PD54008TR-E's versatility allows it to be used in a variety of RF power applications. It is particularly suited for:

  • Industrial heating and drying systems
  • Medical applications such as magnetic resonance imaging (MRI) and RF ablation
  • Plasma generation for semiconductor processing
  • Laser excitation for industrial and medical lasers

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The PD54008TR-E is manufactured to the highest standards, ensuring reliable performance in demanding environments. The device is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental sustainability.

Package and Availability

The PD54008TR-E is available in a surface-mount package, which is conducive to modern PCB assembly techniques. The product is supplied in tape and reel packaging, facilitating efficient handling and manufacturing throughput.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8454 $67.3816
9+ $13.8220 $124.3980
13+ $13.3901 $174.0713
18+ $12.9581 $233.2458
24+ $12.5262 $300.6288
31+ $11.2303 $348.1393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess