EN
  • EN
  • DE

SD1477

Part No SD1477
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr STMicroelectronics
Package Tray
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 18V
Gain 6dB
Power - Max 270W
DC Current Gain (hFE) (Min) @ Ic, Vce 10 @ 5A, 5V
Current - Collector (Ic) (Max) 20A
Temperature Range - Operating 200°C (TJ)
Mounting SMD (SMT)
Package / Case M111
Supplier Device Package M111
Base Product Number SD1477
Other Names SD1477,497-6723
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278688-SD1477
Ultra Librarian 3D Model Ultra Librarian SD1477 CAD Model

Description

The SD1477 is a high-performance RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. This component is specifically designed to cater to the demanding needs of RF power amplification applications. The SD1477 is part of STMicroelectronics' extensive range of RF transistors, which are well-known for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Frequency Performance: The SD1477 operates at a frequency range that is ideal for VHF and UHF applications. This makes it suitable for a variety of uses, including but not limited to, amateur radio equipment, broadcast transmitters, and RF energy applications.
  • High Power Output: Engineered to deliver high power, the SD1477 can handle significant RF power levels, which is essential for systems requiring robust signal amplification.
  • Durability: Built with STMicroelectronics' commitment to durability, the SD1477 is capable of withstanding tough operating conditions, ensuring a long operational life and consistent performance.
  • Thermal Performance: The transistor is designed with an excellent thermal path, which ensures efficient heat dissipation. This feature is crucial for maintaining the integrity and performance of the device during high-power operations.

Applications

The SD1477 is versatile and can be used in a variety of applications. Its robust design and high power output make it an ideal choice for:

  • Commercial and amateur radio communications
  • Broadcast FM/AM transmitters
  • RF energy and industrial heating applications
  • Avionics and marine communications
  • Linear applications requiring high power gain

Quality and Support

STMicroelectronics ensures that all their products, including the SD1477, meet stringent quality standards. Customers can expect reliable performance and support from STMicroelectronics' global technical assistance network. This network provides design-in support and helps in resolving any technical issues that may arise during the product's lifecycle.

Whether you are developing a sophisticated communication system or a simple RF amplifier, the SD1477 from STMicroelectronics offers the performance and reliability needed to succeed in your application.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess