EN
  • EN
  • DE

SMCJ18A-TR

Part No SMCJ18A-TR
Manufacturer STMicroelectronics
Description TRANSILTM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1251597-SMCJ18A-TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMCJ18A-TR CAD Model

Description

SMCJ18A-TR Transient Voltage Suppressor from STMicroelectronics

The SMCJ18A-TR is a robust transient voltage suppressor (TVS) diode, engineered by STMicroelectronics, a leader in semiconductor solutions. This TVS diode is designed to protect sensitive electronic equipment from voltage transients induced by system load dump and other transient voltage events. It is a great choice for safeguarding your circuits against the potential damages caused by these sudden surges in voltage.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 18V, making it suitable for a variety of applications where this voltage level is required for efficient operation.
  • Peak Pulse Power: It can handle a peak pulse power of 1500 Watts at 10/1000μs waveform, which is a testament to its ability to absorb high transient energies without failing.
  • Clamping Voltage: With a clamping voltage of 29.2V, the SMCJ18A-TR ensures that the voltage spikes are effectively capped to a safe level, protecting the components downstream.
  • Low Leakage Current: It features a low leakage current, which minimizes power loss and ensures the efficiency of the overall system.
  • Package: The device comes in a DO-214AB (SMC) package, which is known for its compact size and reliability, making it suitable for high-density circuit boards.
  • Compliance: This product is compliant with the RoHS and REACH standards, ensuring that it meets the current environmental regulations for electronic components.

Applications

The SMCJ18A-TR is ideal for a wide range of applications, including but not limited to:

  • Power supply devices
  • Automotive systems
  • Industrial electronics
  • Consumer electronics
  • Telecommunication systems

With its excellent transient voltage suppression capabilities, the SMCJ18A-TR is a reliable choice for protecting your circuits. Whether you are designing a new system or looking to enhance the safety of your existing setup, this TVS diode from STMicroelectronics is an excellent component to consider. Its combination of features ensures that your electronics are shielded from the potentially damaging effects of voltage transients, thus prolonging the life of your products and maintaining their performance integrity.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess