EN
  • EN
  • DE

SPC58NHADPT386S

Part No SPC58NHADPT386S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC58 H
Mounting Type Socket
Contents Board(s)
Base Product Number SPC58
Standard Package 1
REACH Status REACH Unaffected
Win Source Part Number 1284051-SPC58NHADPT386S
Ultra Librarian 3D Model Ultra Librarian SPC58NHADPT386S CAD Model

Description

SPC58NHADPT386S - STMicroelectronics

The SPC58NHADPT386S is a high-performance automotive microcontroller designed by STMicroelectronics, tailored for the demanding requirements of modern vehicle electronics. This microcontroller is part of the SPC58 H Line of 32-bit Power Architecture® MCUs, which are engineered to deliver exceptional computing power and reliability for automotive applications such as powertrain, safety, and driver assistance systems.

Key Features

  • Advanced Processor Core: The SPC58NHADPT386S boasts a multi-core architecture that includes one or more e200z4h cores, each capable of reaching speeds up to 180 MHz. This allows for simultaneous execution of complex applications, ensuring high performance and efficiency.
  • Enhanced Memory: Equipped with up to 6MB of Flash memory and 768KB of RAM, the microcontroller can handle substantial code and data storage, which is vital for advanced automotive applications.
  • Robust Security: Security features include a Memory Protection Unit (MPU), a cryptographic services engine, and secure boot capabilities, providing multiple layers of protection against unauthorized access and ensuring data integrity.
  • Rich Connectivity: The device includes a wide range of communication interfaces such as multiple CAN FD, Ethernet, LIN, and FlexRay channels, enabling it to connect with various automotive networks for seamless data exchange.
  • Automotive-Qualified: The SPC58NHADPT386S is designed to meet the rigorous AEC-Q100 standard, ensuring reliable operation under harsh automotive conditions.

Applications

The versatile nature of the SPC58NHADPT386S makes it suitable for a wide array of automotive applications, including:

  • Engine Management Systems (EMS)
  • Transmission Control Units (TCU)
  • Advanced Driver Assistance Systems (ADAS)
  • Brake Control Systems
  • Electric Power Steering (EPS)

With its cutting-edge technology and adherence to automotive industry standards, the SPC58NHADPT386S microcontroller from STMicroelectronics represents a robust solution for automotive manufacturers looking to enhance vehicle performance, safety, and connectivity.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess