EN
  • EN
  • DE

ST16C554DIQ

Part No ST16C554DIQ
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0703
Reference case TQFP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 727263-ST16C554DIQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST16C554DIQ CAD Model

Description

ST16C554DIQ Quad UART with 16-Byte FIFOs

The ST16C554DIQ from STMicroelectronics is a high-performance quad universal asynchronous receiver-transmitter (UART) integrated circuit, designed to address the needs of multiport serial communication in embedded systems. This robust component is well-suited for applications that require high data throughput, reliability, and a minimal footprint.

The device integrates four independent UART channels onto a single chip, each boasting a 16-byte transmit and receive FIFO (First In, First Out) buffer, which significantly enhances data handling by reducing CPU overhead. This feature is particularly beneficial in systems where multiple serial ports are in operation, ensuring smooth and efficient data flow even under high traffic conditions.

Each UART channel of the ST16C554DIQ is fully programmable and can support a wide range of serial protocols with data transfer rates up to 1.5 Mbps. The flexibility in baud rate selection makes it an ideal choice for various applications, including industrial control systems, point-of-sale terminals, and complex networking environments where multiple devices need to communicate simultaneously.

Additional features of the ST16C554DIQ include:

  • Automatic hardware and software flow control
  • Sleep and power-saving modes for energy-efficient operation
  • Modem control functions for comprehensive serial communication
  • Standard industrial operating temperature range
  • Available in a compact 64-pin LQFP (Low-profile Quad Flat Package) or TQFP (Thin Quad Flat Package)

The ST16C554DIQ also provides an interrupt status register that simplifies interrupt processing and supports multi-drop applications with its 9-bit data mode. Its robust design includes built-in protection against electrostatic discharge (ESD), ensuring the longevity and reliability of the component in harsh electrical environments.

Overall, the ST16C554DIQ is a versatile and reliable solution for designers looking to implement multiple serial interfaces in their embedded systems. Its combination of high-speed operation, FIFO buffers, and advanced features make it an excellent choice for a wide array of applications that require dependable serial communications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess