EN
  • EN
  • DE

ST2111FX

Part No ST2111FX
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 12 A
Voltage - Collector Emitter Breakdown (Max) 700 V
Vce Saturation (Max) @ Ib, Ic 3V @ 2A, 8A
Current - Collector Cutoff (Max) 1mA
DC Current Gain (hFE) (Min) @ Ic, Vce 4.5 @ 8A, 5V
Power - Max 65 W
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case ISOWATT218FX
Supplier Device Package ISOWATT-218FX
Base Product Number ST2111
Standard Package 300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278609-ST2111FX
Ultra Librarian 3D Model Ultra Librarian ST2111FX CAD Model

Description

ST2111FX High Voltage Fast-Switching NPN Power Transistor

The ST2111FX is a high voltage, fast-switching NPN power transistor designed and manufactured by STMicroelectronics. This component is specifically engineered to address a wide range of applications requiring high voltage capability and high switching speeds. With its robust design, it is an ideal choice for use in high-performance power supplies, lighting, and converter circuits.

Key Features

  • High Voltage Capability: The ST2111FX can handle high voltages, making it suitable for applications that operate under elevated voltage conditions.
  • Fast Switching Speed: Its fast-switching capability ensures efficient operation, which is critical for reducing energy losses in power applications.
  • Low Saturation Voltage: The low saturation voltage feature minimizes on-state losses, thereby improving overall efficiency.
  • High Reliability: Designed with STMicroelectronics' quality standards, the ST2111FX is built for long-term reliability and stable performance.

Applications

The versatility of the ST2111FX transistor allows it to be used in various applications, including:

  • Switching regulators
  • Power inverters
  • Motor controls
  • Power management functions in both consumer and industrial electronics

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 450 V Collector Current (I<sub>C) 6 A Power Dissipation (P<sub>D) 70 W Configuration Single

With its high voltage and fast switching characteristics, the ST2111FX is a solid choice for designers looking to enhance the efficiency and reliability of their high-power electronic circuits. Its ability to operate in challenging conditions while maintaining performance makes it a go-to transistor for advanced electronic designs.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess