EN
  • EN
  • DE

ST25DV64K-IER8S3

Part No ST25DV64K-IER8S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8SO / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ST25
Other Names 497-ST25DV64K-IER8S3CT,497-ST25DV64K-IER8S3TR,497-ST25DV64K-IER8S3DKR,ST25DV64K-IER8S3
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235538-ST25DV64K-IER8S3
Ultra Librarian 3D Model Ultra Librarian ST25DV64K-IER8S3 CAD Model

Description

ST25DV64K-IER8S3: Dynamic NFC/RFID Tag IC

The ST25DV64K-IER8S3 from STMicroelectronics is a highly versatile NFC/RFID tag IC with a dual interface that includes both an I2C interface and an ISO/IEC 15693 RF interface. This dynamic tag provides a fast and convenient way to add NFC connectivity to a wide range of products and systems.

Key Features

  • Memory Size: The device offers a generous 64-Kbit EEPROM memory, allowing for ample data storage for various applications.
  • Fast Transfer Mode: An innovative feature of the ST25DV64K-IER8S3 is its Fast Transfer Mode capability, enabling high-speed communication through the RF interface.
  • Energy Harvesting: This tag IC supports energy harvesting, which means it can derive power from the RF field, eliminating the need for an external power source for certain low-power operations.
  • Flexible I2C Interface: The I2C interface supports a wide range of communication speeds and allows for easy integration with most microcontrollers.
  • Durable Design: Encased in an SO8N package, the ST25DV64K-IER8S3 is designed to withstand harsh environments and is suitable for industrial applications.
  • Security Features: The device includes security features such as password protection and a unique tamper detection output, which provides an additional layer of data security.

Applications

The ST25DV64K-IER8S3 is ideal for a variety of applications where NFC technology can enhance user experience and functionality. These applications include:

  • Consumer Electronics
  • Smart Appliances
  • Industrial Automation
  • Medical Devices
  • Retail and Inventory Management

Conclusion

With its robust feature set and flexible interfaces, the ST25DV64K-IER8S3 stands out as a powerful solution for adding NFC capabilities to a multitude of electronic devices. Its ability to operate without an external power supply, thanks to its energy harvesting feature, makes it an eco-friendly and cost-effective choice for developers looking to incorporate NFC/RFID technology into their products.

You May Also Be Interested in

Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess