EN
  • EN
  • DE

ST25R3909-BQTT

Part No ST25R3909-BQTT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RF 27MHZ TRANSCEIVER 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, NFC
Supply Voltage - Operating 2.4 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFN (5x5)
Win Source Part Number 1018551-ST25R3909-BQTT
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian ST25R3909-BQTT CAD Model

Description

ST25R3909-BQTT - A High-Performance NFC Universal Device

The ST25R3909-BQTT is a state-of-the-art NFC (Near Field Communication) universal device from STMicroelectronics, designed to cater to a wide range of applications where high performance and reliability are paramount. This device is part of the ST25R series, which is renowned for its robust design and versatile features.

Key Features:

  • Advanced NFC Technology: The ST25R3909-BQTT leverages the latest advancements in NFC technology to offer a fast, secure, and convenient communication protocol that is ideal for contactless transactions, data exchange, and device pairing.
  • Multi-Protocol Support: It supports a variety of NFC protocols, including ISO14443A/B, FeliCa, and ISO15693, making it highly adaptable to different devices and systems.
  • High RF Output Power: With its high RF output power capability, the ST25R3909-BQTT ensures reliable communication even in challenging environments or with small antennas.
  • Low Power Consumption: Designed for power-sensitive applications, it features an automatic power-saving mode that significantly reduces power consumption when not in active use.
  • Antenna Tuning: The device includes an automatic antenna tuning system that adjusts to the optimal settings for different antenna designs and environments, ensuring maximum performance.
  • Noise Suppression: The ST25R3909-BQTT has built-in noise suppression features that help maintain communication integrity in noisy electrical environments.

Applications:

The versatility of the ST25R3909-BQTT makes it suitable for a broad range of applications, including:

  • Point of Sale (POS) terminals
  • Access control systems
  • Public transportation ticketing
  • Smart advertising and smart posters
  • Consumer electronics for device pairing
  • Industrial automation and asset tracking

Why Choose ST25R3909-BQTT?

For developers and manufacturers seeking a reliable and flexible NFC solution, the ST25R3909-BQTT offers the perfect blend of performance, power efficiency, and compatibility. Its robust design and feature-rich capabilities make it an excellent choice for both existing and emerging NFC applications, ensuring your products stay ahead in the fast-paced world of wireless communication.

You May Also Be Interested in

NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
Others
Lowest to $28.8819
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess