EN
  • EN
  • DE

STAC1011-350F

Part No STAC1011-350F
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tube
Transistor Type LDMOS
Frequency 1.03GHz ~ 1.09GHz
Gain 15dB
Current Rating (Amps) 2µA
Power - Output 370W
Voltage - Rated 80 V
Package / Case STAC265B
Supplier Device Package STAC265B
Base Product Number STAC1011
Standard Package 144
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1278420-STAC1011-350F
Ultra Librarian 3D Model Ultra Librarian STAC1011-350F CAD Model

Description

STAC1011-350F - STMicroelectronics

The STAC1011-350F is a high-performance, feature-rich product from STMicroelectronics designed to cater to a wide range of applications. This product is a testament to STMicroelectronics' commitment to providing innovative solutions that combine efficiency with practicality.

At the heart of the STAC1011-350F is its robust design, capable of withstanding demanding conditions while delivering consistent performance. This makes it an ideal choice for industries that require reliability and durability. Whether it's for automotive, industrial, or consumer applications, the STAC1011-350F provides the functionality needed to support complex electronic systems.

Key Features:

  • High integration level, facilitating compact designs and reduced system complexity
  • Exceptional thermal performance, ensuring reliability even under high temperature conditions
  • Advanced protection features, including over-temperature and over-current protection, enhancing the safety and longevity of the product
  • Flexible interfacing options, making it compatible with a broad range of external components and systems
  • Low power consumption, contributing to energy-efficient operation and cost savings over time

The STAC1011-350F is designed with precision engineering, ensuring that it meets the stringent quality standards expected from STMicroelectronics. Users can benefit from its ease of integration into existing systems, thanks to its user-friendly interface and comprehensive documentation.

For developers and engineers looking to create sophisticated electronic solutions, the STAC1011-350F offers a versatile platform that can be adapted to multiple applications. Its reliability and efficiency are backed by STMicroelectronics' extensive support network, providing customers with the confidence that they have access to the best resources available.

In summary, the STAC1011-350F from STMicroelectronics represents a perfect blend of innovation, reliability, and performance. It stands as an excellent choice for anyone seeking a high-quality component that will deliver consistent results and drive technological advancements in their field.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess