EN
  • EN
  • DE

STC5NF30V

Part No STC5NF30V
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 5A 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 31 mOhm @ 2.5A, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 15V
Maximum Power Dissipation 1.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1102824-STC5NF30V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STC5NF30V CAD Model

Description

STC5NF30V N-Channel MOSFET by STMicroelectronics

The STC5NF30V is a high-performance N-Channel Power MOSFET produced by the renowned semiconductor manufacturer, STMicroelectronics. This MOSFET is designed to meet the needs of modern electronic applications requiring high efficiency, reliability, and energy-saving characteristics. With its state-of-the-art technology, the STC5NF30V is an ideal choice for a wide range of applications including switch-mode power supplies, motor control, and power management systems.

This device is built using STMicroelectronics' advanced STripFET™ V technology, which provides a perfect balance between on-state resistance (R<sub>DS(on)) and gate charge (Q<sub>g). The STC5NF30V offers a low threshold voltage, making it suitable for low voltage applications. The MOSFET's low on-resistance minimizes conduction losses, while its fast switching speed improves the efficiency of the overall system.

The STC5NF30V comes in a compact surface-mount package, the PowerFLAT™ 5x6, which not only saves space on the PCB but also ensures excellent thermal performance. The package is designed to handle high current and power dissipation with ease, contributing to the longevity and reliability of the device.

Key features of the STC5NF30V include:

  • Low Threshold Voltage: Ensures proper operation even at low gate voltages, making it suitable for a variety of low voltage applications.
  • Low On-Resistance: Provides higher efficiency by reducing conduction losses, which is critical for power-sensitive designs.
  • High Switching Speed: Improves the performance of switching applications, leading to better energy efficiency and faster response times.
  • Advanced STripFET™ V Technology: Delivers an optimized balance between on-state resistance and gate charge for enhanced performance.
  • Robust Thermal Performance: The PowerFLAT™ 5x6 package offers excellent heat dissipation, supporting reliable operation under high-power conditions.

With these features, the STC5NF30V MOSFET from STMicroelectronics stands out as a solid choice for designers looking to improve the efficiency and reliability of their power management systems. Its performance, coupled with STMicroelectronics' reputation for quality, makes it a valuable component in any power electronics designer's toolkit.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess